Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 5A |
On State Resistance | 0.055ohm |
Distribution Switch Case Style | TO-263 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Intelligent Power Switch,High Side D2PAK | RS |
POWER LOAD SWITCH, AEC-Q100, TO-263-5 | element14 |
Where can I find additional details, specifications and documents for a AUIPS7081STRL?
Additional datasheets, footprints and schematics for AUIPS7081STRL are listed on our Part Details page. You can also find images and similar parts to AUIPS7081STRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS7081STRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS7081STRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS7081STRL fall under?
The AUIPS7081STRL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIPS7081STRL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS7081STRL you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS7081STRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIPS7081STRL have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for AUIPS7081STRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS7081STRL often in real-time on the comparison pages.
What if I can't find stock of AUIPS7081STRL?
You can fill out our help required form which you can use to request a quote for AUIPS7081STRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.