Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 7A |
On State Resistance | 0.11ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
POWER LOAD SWITCH, AEC-Q100, SOIC-8 | Farnell |
Power Load Sw, High Side, -40 To 150Degc | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIPS6041GTR?
Additional datasheets, footprints and schematics for AUIPS6041GTR are listed on our Part Details page. You can also find images and similar parts to AUIPS6041GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS6041GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS6041GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS6041GTR fall under?
The AUIPS6041GTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIPS6041GTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS6041GTR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS6041GTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIPS6041GTR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AUIPS6041GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS6041GTR often in real-time on the comparison pages.
What if I can't find stock of AUIPS6041GTR?
You can fill out our help required form which you can use to request a quote for AUIPS6041GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.