Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 7A |
On State Resistance | 0.11ohm |
Distribution Switch Case Style | TO-220 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
POWER LOAD SW, AEC-Q100, 5.5V, TO-220-5 | Farnell |
Where can I find additional details, specifications and documents for a AUIPS6041?
Additional datasheets, footprints and schematics for AUIPS6041 are listed on our Part Details page. You can also find images and similar parts to AUIPS6041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS6041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS6041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS6041 fall under?
The AUIPS6041 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIPS6041 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS6041 you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS6041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIPS6041 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AUIPS6041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS6041 often in real-time on the comparison pages.
What if I can't find stock of AUIPS6041?
You can fill out our help required form which you can use to request a quote for AUIPS6041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.