Status: | Unknown |
---|---|
Series: | AUIPS1031 Series |
RoHS: | Unknown |
Power Load Switch Type | Low Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 18A |
On State Resistance | 0.04ohm |
Distribution Switch Case Style | TO-220AB |
No. of Pins | 3Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | AUIPS1031 Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
PWRLOAD SWITCH, AEC-Q100, 5.5V, TO-220AB | Farnell |
Power Load Switch, 6 V, 3-To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIPS1031?
Additional datasheets, footprints and schematics for AUIPS1031 are listed on our Part Details page. You can also find images and similar parts to AUIPS1031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS1031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS1031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS1031 fall under?
The AUIPS1031 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIPS1031 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS1031 you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS1031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIPS1031 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AUIPS1031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS1031 often in real-time on the comparison pages.
What if I can't find stock of AUIPS1031?
You can fill out our help required form which you can use to request a quote for AUIPS1031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.