Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ATZB-S1-256-3-0-C ZigBit® is an ultra-compact and low-power 2.4GHz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATmega256RFR2 SoC with the AVR 8-Bit Microcontroller and a high data rate transceiver for the 2.4GHz ISM band. The radio transceiver provides high data rates from 250kb/s up to 2Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication.
The module is designed for wireless sensing, monitoring, control, data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and timeconsuming
RF development, and shortens time-to-market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application.
No distributors results available
Ultra-compact, low-power 2.4GHz IEEE 802.15.4/ZigBee® OEM module |
Uses the ATmega256RFR2 SoC and AVR 8-Bit Microcontroller |
Onboard Chip antenna |
RF test connector |
Type | 802.15.4 |
---|---|
Max Operating Freq. | 16 |
CPU | 8-bit AVR |
ADC Channels | 8 |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
Operating Temperature Min. | -40C |
Operating Temperature Max. | 125C |
Power Output | +3.5 dBm |
Pin Count | 42 |
IO Pins | 32 |
RF Module | True |
RF Transceiver | True |
Frequency Range | 2.4 GHz |
UART | 1 |
Antenna | Chip |
Flash | 256 |
SPI | 1 |
Package | Module |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATZB-S1-256-3-0-UFR?
Additional datasheets, footprints and schematics for ATZB-S1-256-3-0-UFR are listed on our Part Details page. You can also find images and similar parts to ATZB-S1-256-3-0-UFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATZB-S1-256-3-0-UFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATZB-S1-256-3-0-UFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATZB-S1-256-3-0-UFR fall under?
The ATZB-S1-256-3-0-UFR is listed under ATZBS1256.
Can I view similar or alternative parts?
You can view similar parts to ATZB-S1-256-3-0-UFR when available in the ATZBS1256 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATZB-S1-256-3-0-UFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATZB-S1-256-3-0-UFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATZB-S1-256-3-0-UFR have stock available?
There is no stock from authorised distributors for ATZB-S1-256-3-0-UFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATZB-S1-256-3-0-UFR often in real-time on the comparison pages.
What if I can't find stock of ATZB-S1-256-3-0-UFR?
You can fill out our help required form which you can use to request a quote for ATZB-S1-256-3-0-UFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.