Status: | Active |
---|---|
Series: | ATxmega64D3 |
RoHS: | Compliant |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 32 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 18 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.6 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +105C |
Packing Media | Tray (90) |
Board Design Files |
---|
XMEGA D3 IBIS Model |
Legacy Collaterals |
---|
AN_42370 - AT08569: Optimizing ASF Code Size to Minimize Flash and RAM Usage |
Microprocessor or Microcontroller |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 4.122222 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
xmega64D3-AN TQFP, 105C, Green 1.6-3.6V | Microchip Technology |
Xmega64D3-An Tqfp, 105C, Green 1.6-3.6V 64 Tqfp 14X14X1Mm Tray Rohs Compliant: Yes |Microchip ATXMEGA64D3-AN | Newark Electronics |
MCU 8-Bit/16-Bit XMEGA AVR RISC 64KB Flash 3.3V 64-Pin TQFP Tray | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATXMEGA64D3-AN?
Additional datasheets, footprints and schematics for ATXMEGA64D3-AN are listed on our Part Details page. You can also find images and similar parts to ATXMEGA64D3-AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA64D3-AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA64D3-AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA64D3-AN you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA64D3-AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATXMEGA64D3-AN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ATXMEGA64D3-AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA64D3-AN often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA64D3-AN?
You can fill out our help required form which you can use to request a quote for ATXMEGA64D3-AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.