Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The device can be used in a wide range of applications, such as building, industrial, motor, board, and climate control; hand-held battery applications; factory automation; power tools; HVAC; networking, metering, large home appliances, and optical and medical devices.
No distributors results available
Family | AVR ATxmega |
---|---|
Part Family | AVR_ATxmega_A_USB |
Part Prefix | ATxmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 32 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 64 |
Program Memory Size (KWords) | 64 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 4 |
Data EEPROM (bytes) | 2048 |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.6 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 34 |
Pin Count | 44 |
Power On Reset (POR) | Yes |
Internal Oscillator | Yes |
Low Power | Yes |
Number of Comparators | 2 |
ADC Channels | 12 |
Diff ADC Inputs | 48 |
Max ADC Sampling Rate (ksps) | 2000 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
DAC outputs | 2 |
Max DAC Resolution (bits) | 12 |
Temp Sensor | Yes |
Standard UART | 5 |
SPIā¢ | 7 |
I2C | 2 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Stand alone PWM | 16 |
Capture/Compare/PWM (CCP) | 16 |
Standalone Output Compare/ Standard PWM | 16 |
Input Capture | 16 |
Max # PWM outputs (including complementary outputs) | 16 |
Output Compare Channels | 16 |
Number of USB Modules | 1 |
USB Interface | Device |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Quadrature Encoder Interface (QEI) | 3 |
Crypto Engine | Yes |
JTAG | None |
Debug Interface | PDI |
Temperature Range | -40C to +105C |
Where can I find additional details, specifications and documents for a ATXMEGA64A4U-AN?
Additional datasheets, footprints and schematics for ATXMEGA64A4U-AN are listed on our Part Details page. You can also find images and similar parts to ATXMEGA64A4U-AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA64A4U-AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA64A4U-AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA64A4U-AN fall under?
The ATXMEGA64A4U-AN is listed under ATxmega64A4U.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA64A4U-AN when available in the ATxmega64A4U range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA64A4U-AN you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA64A4U-AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGA64A4U-AN have stock available?
There is no stock from authorised distributors for ATXMEGA64A4U-AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA64A4U-AN often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA64A4U-AN?
You can fill out our help required form which you can use to request a quote for ATXMEGA64A4U-AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.