Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Not recommended for new designs ??? use XMEGA AU series
Low power, high performance 8/16-bit AVR microcontroller featuring 64KB self-programming flash program memory, 4KB boot code section, 4KB SRAM, 2048-Byte EEPROM, external bus interface, 4-channel DMA controller, 8-channel event system, and up to 32 MIPS throughput at 32MHz. The AVR XMEGA A1 series features 100-pin packages.
The device can be used in a wide range of applications, such as building, industrial, motor, board, and climate control; hand-held battery applications; factory automation; power tools; HVAC; networking, metering, large home appliances, and optical and medical devices.
Family | AVR ATxmega |
---|---|
Part Family | AVR_ATxmega_A |
Part Prefix | ATxmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 32 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 64 |
Program Memory Size (KWords) | 64 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 4 |
Data EEPROM (bytes) | 2048 |
Direct Memory Access (DMA) Channels | 4 |
External Memory Bus Interface | Yes |
DRAM Memory Interface | sdram |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.6 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 78 |
Pin Count | 100 |
Power On Reset (POR) | Yes |
Internal Oscillator | Yes |
Low Power | Yes |
Number of Comparators | 4 |
ADC Channels | 16 |
Diff ADC Inputs | 64 |
Max ADC Sampling Rate (ksps) | 2000 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
DAC outputs | 4 |
Max DAC Resolution (bits) | 12 |
Temp Sensor | Yes |
Standard UART | 8 |
SPIā¢ | 12 |
I2C | 4 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 8 |
Stand alone PWM | 24 |
Capture/Compare/PWM (CCP) | 24 |
Standalone Output Compare/ Standard PWM | 24 |
Input Capture | 24 |
Max # PWM outputs (including complementary outputs) | 24 |
Output Compare Channels | 24 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Crypto Engine | Yes |
JTAG | Debug/Program/Boundary Scan |
Debug Interface | JTAG and PDI |
Temperature Range | -40C to +85C |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Pbga-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATXMEGA64A1-CU?
Additional datasheets, footprints and schematics for ATXMEGA64A1-CU are listed on our Part Details page. You can also find images and similar parts to ATXMEGA64A1-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA64A1-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA64A1-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA64A1-CU fall under?
The ATXMEGA64A1-CU is listed under ATxmega64A1.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA64A1-CU when available in the ATxmega64A1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA64A1-CU you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA64A1-CU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGA64A1-CU have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ATXMEGA64A1-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA64A1-CU often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA64A1-CU?
You can fill out our help required form which you can use to request a quote for ATXMEGA64A1-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.