Status: | Active |
---|---|
Series: | ATxmega32D4 |
RoHS: | Compliant |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
3,100
in stock
|
Buy Now | |
Microchip Technology
from US$2.62
|
2,160
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
720
in stock
|
Buy Now | |
Schukat Electronic
from US$3.25
|
320
in stock
|
Buy Now | |
EBV Elektronik
-
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
-
|
Buy Now | |
Avnet America
from US$3.61
|
-
|
Buy Now | |
Farnell
from US$3.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 32 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 14 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.6 |
Pin Count | 44 |
Low Power | Yes |
Pins | Packaging | 44 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (360) |
Board Design Files |
---|
XMEGA D4 IBIS Model |
Legacy Collaterals |
---|
AN_42370 - AT08569: Optimizing ASF Code Size to Minimize Flash and RAM Usage |
Microprocessor or Microcontroller |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1352 |
Shipping Weight (kg) | 0.611111 |
Lead Count | 44 |
Package Type | VQFN |
Package Width or Size | 7x7x1mm |
Soldering Composition | NiPdAu |
44QFN, IND TEMP, GREEN, 1.6-3.6V | Microchip Technology |
XMEGA Series 32 kB Flash 4 B RAM 34 I/O SMT 8-Bit Microcontroller - VQFN-44EP | Future Electronics |
MC 8/16bit 1,6V 36kB Flash 32MHz MLF44 | Schukat Electronic |
MCU 8-bit/16-bit XMEGA AVR RISC 32KB Flash 1.8V/2.5V/3.3V 44-Pin VQFN EP | EBV Elektronik |
Microcontroller Mcu, 8 Bit, Avr Xmega, 32Mhz, Vqfn-44 | Newark Electronics |
MCU, 8BIT, 32MHZ, VQFN-EP-44 | Farnell |
Where can I find additional details, specifications and documents for a ATXMEGA32D4-MH?
Additional datasheets, footprints and schematics for ATXMEGA32D4-MH are listed on our Part Details page. You can also find images and similar parts to ATXMEGA32D4-MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA32D4-MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA32D4-MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA32D4-MH fall under?
The ATXMEGA32D4-MH is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA32D4-MH when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA32D4-MH you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA32D4-MH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATXMEGA32D4-MH have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Future Electronics, RS and Schukat Electronic have stock available or on a lead time for ATXMEGA32D4-MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA32D4-MH often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA32D4-MH?
You can fill out our help required form which you can use to request a quote for ATXMEGA32D4-MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.