Status: | Active |
---|---|
Series: | ATxmega256C3 |
RoHS: | Compliant |
The high-performance, low-power 8/16-bit AVR® XMEGA® microcontroller combines 256 KB in-system programmable Flash memory (8 KB boot code section) with read-while-write capabilities, 4 KB EEPROM, 16 KB SRAM, a four-channel event system, a programmable multi-level interrupt controller, 50 general purpose I/O lines, a 16-bit real-time counter, five flexible 16-bit timer/counters with capture, compare and PWM channels, USB Full-speed Device, three USARTs, two Two-Wire interfaces, two serial peripheral interfaces, one 16-channel/12-bit ADC with programmable gain, two analog comparators with window mode, a programmable watchdog timer with separate internal oscillator, accurate internal oscillators with PLL and prescaler, and a programmable brown-out detection.
Prices starting from US$5.45
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 256 |
CPU Speed (MIPS/DMIPS) | 32 |
Data EEPROM (bytes) | 4096 |
Capture/Compare/PWM (CCP) | 18 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.6 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Board Design Files |
---|
XMEGA C3 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.54 |
Shipping Weight (kg) | 4.122222 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
MCU 8-bit/16-bit XMEGA AVR RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP | EBV Elektronik |
64Tqfp, Ind Temp, Green, 1.6-3.6V 64 Tqfp 14X14X1Mm Tray Rohs Compliant: Yes |Microchip ATXMEGA256C3-AU | Newark Electronics |
64TQFP, IND TEMP, GREEN, 1.6-3.6V | Microchip Technology |
MC 8/16bit 1,6V 264kB Flash 32MHz TQFP64 | Schukat Electronic |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATXMEGA256C3-AU?
Additional datasheets, footprints and schematics for ATXMEGA256C3-AU are listed on our Part Details page. You can also find images and similar parts to ATXMEGA256C3-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA256C3-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA256C3-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA256C3-AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA256C3-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATXMEGA256C3-AU have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, Microchip Technology and Schukat Electronic have stock available or on a lead time for ATXMEGA256C3-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA256C3-AU often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA256C3-AU?
You can fill out our help required form which you can use to request a quote for ATXMEGA256C3-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.