Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The device can be used in a wide range of applications, such as building, industrial, motor, board, and climate control; hand-held battery applications; factory automation; power tools; HVAC; networking, metering, large home appliances, and optical and medical devices. This ATxmega series features 64-pin packages.
No distributors results available
Family | AVR ATxmega |
---|---|
Part Family | AVR_ATxmega_A |
Part Prefix | ATxmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 32 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 256 |
Program Memory Size (KWords) | 256 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 16 |
Data EEPROM (bytes) | 4096 |
Direct Memory Access (DMA) Channels | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.6 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 47 |
Pin Count | 64 |
Power On Reset (POR) | Yes |
Internal Oscillator | Yes |
Vbat/Vddbu for battery backup | True |
Low Power | Yes |
Number of Comparators | 4 |
ADC Channels | 16 |
Diff ADC Inputs | 64 |
Max ADC Sampling Rate (ksps) | 2000 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
DAC outputs | 2 |
Max DAC Resolution (bits) | 12 |
Temp Sensor | Yes |
Standard UART | 6 |
SPIā¢ | 8 |
I2C | 2 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 7 |
Stand alone PWM | 22 |
Capture/Compare/PWM (CCP) | 22 |
Standalone Output Compare/ Standard PWM | 22 |
Input Capture | 22 |
Max # PWM outputs (including complementary outputs) | 22 |
Output Compare Channels | 22 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Crypto Engine | Yes |
JTAG | Debug/Program/Boundary Scan |
Debug Interface | JTAG and PDI |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATXMEGA256A3B-AUR?
Additional datasheets, footprints and schematics for ATXMEGA256A3B-AUR are listed on our Part Details page. You can also find images and similar parts to ATXMEGA256A3B-AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA256A3B-AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA256A3B-AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA256A3B-AUR fall under?
The ATXMEGA256A3B-AUR is listed under ATxmega256A3B.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA256A3B-AUR when available in the ATxmega256A3B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA256A3B-AUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA256A3B-AUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGA256A3B-AUR have stock available?
There is no stock from authorised distributors for ATXMEGA256A3B-AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA256A3B-AUR often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA256A3B-AUR?
You can fill out our help required form which you can use to request a quote for ATXMEGA256A3B-AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.