ATXMEGA128D4-AN ATxmega128D4 by Microchip Technology

TQFP, 105C, Green 1.6-3.6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance, low-power 8/16-bit AVR XMEGA microcontroller combines 128KB ISP flash memory (8KB boot code section) with read-while-write capabilities, 2KB EEPROM, 8KB SRAM, four-channel event system, a programmable multi-level interrupt controller, 34 general purpose I/O lines, a 16-bit real time counter, four flexible 16-bit timer/counters with compare modes and PWM, two USARTs, two Two-Wire Interfaces (TWIs), two Serial Peripheral Interfaces (SPIs), one 12-channel/12-bit A/D converter with optional differential input with programmable gain, two analog comparators with window mode, a programmable watchdog timer with separate internal oscillator, accurate internal oscillators with PLL and prescaler, and programmable brown-out detection. The Program and Debug Interface (PDI), a fast 2-pin interface for programming and debugging, is available. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

No distributors results available

Specifications

Family AVR ATxmega
Part Family AVR_ATxmega_D
Part Prefix ATxmega
Architecture 8
Core 8-bit AVR
MaxSpeed (MHz) 32
CPU Type 8-bit AVR
CPU Speed (MIPS/DMIPS) 32
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 128
Program Memory Size (KWords) 128
Multiple Flash Panels True
Secure Bootloader (CodeGuardā„¢ Security) None
RAM (KB) 8
Data EEPROM (bytes) 2048
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Min.(V) 1.6
Operation Voltage Max.(V) 3.6
Max I/O Pins 34
Pin Count 44
Power On Reset (POR) Yes
Internal Oscillator Yes
Low Power Yes
Number of Comparators 2
ADC Channels 12
Diff ADC Inputs 48
Max ADC Sampling Rate (ksps) 200
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 1
Temp Sensor Yes
Standard UART 2
SPIā„¢ 4
I2C 2
Hardware RTCC Yes
Watch Dog Timers (WDT) Yes
Timers 4
Stand alone PWM 14
Capture/Compare/PWM (CCP) 14
Standalone Output Compare/ Standard PWM 14
Input Capture 14
Max # PWM outputs (including complementary outputs) 14
Output Compare Channels 14
USB Interface None
Type of CAN module None
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
Quadrature Encoder Interface (QEI) 1
JTAG None
Debug Interface PDI
Temperature Range -40C to +105C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATXMEGA128D4-AN?

Additional datasheets, footprints and schematics for ATXMEGA128D4-AN are listed on our Part Details page. You can also find images and similar parts to ATXMEGA128D4-AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATXMEGA128D4-AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA128D4-AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATXMEGA128D4-AN fall under?

The ATXMEGA128D4-AN is listed under ATxmega128D4.

Can I view similar or alternative parts?

You can view similar parts to ATXMEGA128D4-AN when available in the ATxmega128D4 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA128D4-AN you can contact the distributor directly for product support, shipping queries etc.

Is the ATXMEGA128D4-AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATXMEGA128D4-AN have stock available?

There is no stock from authorised distributors for ATXMEGA128D4-AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATXMEGA128D4-AN often in real-time on the comparison pages.

What if I can't find stock of ATXMEGA128D4-AN?

You can fill out our help required form which you can use to request a quote for ATXMEGA128D4-AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay