Status: | Active |
---|---|
Series: | ATxmega128B1 |
RoHS: | Compliant |
The device can be used in a wide range of applications, such as Utility Metering, Home Automation, Climate Control, Industrial Control, Sports equipment, Toys, eToken, Medical, USB connectivity, Power tools, and Fire alarm systems.
Prices starting from US$4.86
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 32 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 10 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.6 |
Pin Count | 100 |
Low Power | Yes |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Board Design Files |
---|
XMEGA B1 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.497 |
Shipping Weight (kg) | 4.088889 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
100TQFP, IND TEMP, GREEN, 1.62-3.6V | Microchip Technology |
100Tqfp, Ind Temp, Green, 1.62-3.6V 100 Tqfp 14X14X1Mm Tray Rohs Compliant: Yes |Microchip ATXMEGA128B1-AU | Newark Electronics |
XMEGA Series 128 kB Flash 8 B RAM 53 I/O SMT 8-Bit Microcontroller - TQFP-100 | Future Electronics |
MCU 8-bit/16-bit XMEGA B1 AVR RISC 128KB Flash 1.8V/2.5V/3.3V 100-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a ATXMEGA128B1-AU?
Additional datasheets, footprints and schematics for ATXMEGA128B1-AU are listed on our Part Details page. You can also find images and similar parts to ATXMEGA128B1-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA128B1-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA128B1-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA128B1-AU fall under?
The ATXMEGA128B1-AU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA128B1-AU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA128B1-AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA128B1-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATXMEGA128B1-AU have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ATXMEGA128B1-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA128B1-AU often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA128B1-AU?
You can fill out our help required form which you can use to request a quote for ATXMEGA128B1-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.