Status: | Active |
---|---|
Series: | ATxmega128A4U |
RoHS: | Compliant |
The device can be used in a wide range of applications, such as building, industrial, motor, board, and climate control; hand-held battery applications; factory automation; power tools; HVAC; networking, metering, large home appliances, and optical and medical devices.
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.42
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$5.66
|
6,860
in stock
|
Buy Now | |
element14
from US$6.29
|
6,860
in stock
|
Buy Now | |
Farnell
from US$5.45
|
6,860
in stock
|
Buy Now | |
Microchip Technology
from US$4.74
|
2,450
in stock
|
Buy Now | |
Future Electronics
from US$5.75
|
209
in stock
|
Buy Now | |
Avnet America
from US$6.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 32 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 16 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.6 |
Pin Count | 44 |
Low Power | Yes |
Pins | Packaging | 49 | VFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (490) |
Data Sheets |
---|
AVR XMEGA AU Manual |
ATxmega128/64/32/16A4U Data Sheet |
Board Design Files |
---|
XMEGA A4 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0443 |
Shipping Weight (kg) | 0.414286 |
Lead Count | 49 |
Package Type | VFBGA |
Package Width or Size | 5x5x1mm |
Soldering Composition | LF35 |
Mcu, 8Bit, 32Mhz, Vfbga-49 | Newark Electronics |
MCU, 8BIT, 32MHZ, VFBGA-49 | element14 |
49VFBGA, IND TEMP, GREEN, 1.6-3.6V | Microchip Technology |
IC 16 BIT, MICROCONTROLLER, 32MHZ, 128KB FLASH 49 - VFBGA | Future Electronics |
MCU 8-bit/16-bit XMEGA AVR RISC 128KB Flash 1.8V/2.5V/3.3V 49-Pin VFBGA | Avnet America |
Where can I find additional details, specifications and documents for a ATXMEGA128A4U-CU?
Additional datasheets, footprints and schematics for ATXMEGA128A4U-CU are listed on our Part Details page. You can also find images and similar parts to ATXMEGA128A4U-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA128A4U-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA128A4U-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA128A4U-CU fall under?
The ATXMEGA128A4U-CU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA128A4U-CU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA128A4U-CU you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA128A4U-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATXMEGA128A4U-CU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for ATXMEGA128A4U-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA128A4U-CU often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA128A4U-CU?
You can fill out our help required form which you can use to request a quote for ATXMEGA128A4U-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.