ATWINC3400-MR210UA122 Part Information
Details for ATWINC3400-MR210UA122 by Microchip Technology
Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.2900 |
25 | 13.0200 |
Stock Information
Details
Part Downloads
Part Specifications
Bluetooth Version | Bluetooth 4.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 4.2V |
Signal Range Max | - |
Data Rate | 72.2Mbps |
Bluetooth Class | Class 2 |
Receive Sensitivity | -92.5dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- N/W CONTROLLER MODULE W/ BLUETOOTH, 4.0; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:3V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:72.2Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-92.5dBm; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ATWINC3400-MR210UA122?
Additional datasheets, footprints and schematics for ATWINC3400-MR210UA122 are listed in our Part Details tab. You can also find the ATWINC3400-MR210UA122 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATWINC3400-MR210UA122 in the Pricing & Inventory tab next to part details. You can view ATWINC3400-MR210UA122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATWINC3400-MR210UA122 fall under?
The ATWINC3400-MR210UA122 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ATWINC3400-MR210UA122 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATWINC3400-MR210UA122 you can contact the distributor directly for product support, shipping queries etc.
Is the ATWINC3400-MR210UA122 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ATWINC3400-MR210UA122 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATWINC3400-MR210UA122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATWINC3400-MR210UA122 often in real-time on the comparison pages.
What if I can't find stock of ATWINC3400-MR210UA122?
You can fill out our help required form which you can use to request a quote for ATWINC3400-MR210UA122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.