Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$141.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$141.06
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$147.35
|
20
in stock
|
Buy Now | |
element14
from US$149.33
|
20
in stock
|
Buy Now | |
Farnell
from US$147.95
|
20
in stock
|
Buy Now | |
Microchip Technology
from US$141.67
|
6
in stock
|
Buy Now | |
Richardson RFPD
from US$154.38
|
2
in stock
|
Buy Now | |
Future Electronics
from US$148.76
|
-
|
Buy Now | |
Avnet America
from US$141.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Atmel |
Silicon Core Number | SAMD21J18A ATWINC1500 |
Application Sub Type | Wireless Network |
Kit Contents | SAM D21 Xplained Pro Evaluation Board & ATWINC1500-XPRO Extension Card |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Low Cost Low Power 802.11 b/g/n WiFi N/W On-board Embedded Debugger Virtual COM-port Interface |
Starter Kit, Atwinc1500 N/W Controller | Newark Electronics |
STARTER KIT, ATWINC1500 N/W CONTROLLER | element14 |
WINC1500 XSTK | Microchip Technology |
WIFI DEVELOPMENT KIT | Richardson RFPD |
ATWINC1500-XSTK XPLAINED Pro | RS |
XPRO Wi-Fi Starter Kit w/ Xplained Pro D21 and ATWINC1500-XPRO Wing Board | Future Electronics |
ATWINC1500 802.11 Wireless LAN Starter Kit | Avnet America |
Where can I find additional details, specifications and documents for a ATWINC1500-XSTK?
Additional datasheets, footprints and schematics for ATWINC1500-XSTK are listed on our Part Details page. You can also find images and similar parts to ATWINC1500-XSTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATWINC1500-XSTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATWINC1500-XSTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATWINC1500-XSTK fall under?
The ATWINC1500-XSTK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ATWINC1500-XSTK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATWINC1500-XSTK you can contact the distributor directly for product support, shipping queries etc.
Is the ATWINC1500-XSTK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATWINC1500-XSTK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Richardson RFPD have stock available or on a lead time for ATWINC1500-XSTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATWINC1500-XSTK often in real-time on the comparison pages.
What if I can't find stock of ATWINC1500-XSTK?
You can fill out our help required form which you can use to request a quote for ATWINC1500-XSTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.