Status: | Active |
---|---|
Series: | ATWINC1500 |
RoHS: | Unknown |
Microchip's ATWINC1500 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1500 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1500's most advanced mode is a single stream 1x1 802.11n mode.
The ATWINC1500 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The ATWINC1500 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1500 is a high-speed crystal or oscillator (26 MHz). The ATWINC1500 is available in a QFN package or as a certified module.
Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files.
A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
The latest major firmware release is: v19.7.6. This is available as a firmware package - The v19.7.6 firmware package and release notes are available in the documents section of this page.
Click here for our Firmware Release Summary
Latest module firmware available is v19.6.1:
ATWINC1510-MR210PB1961
ATWINC1510-MR210UB1961
Looking for a chip level solution? Check out the IC solution here ATWINC1500-IC
https://mu.microchip.com/how-to-wifi-configuring-the-winc1500-driver-with-the-harmony-3-configurator
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.18
|
985
in stock
|
Buy Now | |
element14
from US$9.07
|
985
in stock
|
Buy Now | |
Farnell
from US$8.50
|
985
in stock
|
Buy Now | |
Microchip Technology
from US$7.03
|
805
in stock
|
Buy Now | |
Future Electronics
from US$8.65
|
100
in stock
|
Buy Now | |
Richardson RFPD
from US$9.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single-band 2.4GHz b/g/n IoT Network Controller |
---|
Single-band 2.4GHz b/g/n IoT Network Controller |
Extreme low power |
Operating voltage: 3.0V to 4.2V |
Serial host interface: SPI |
Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS |
Chip and PCB antenna (ATWINC1500-MR210PBxxxx) |
Chip and u.FL connector (ATWINC1500-MR210UBxxxx) |
ATWINC1500-MR210PBxxxx (4Mb flash) |
ATWINC1510-MR210PBxxxx (8Mb flash) |
Integrated into Atmel Studio 7 - See ASF release notes |
Atmel Software Framework (ASF) Free Software download available |
Small form factor module measures just 21.7 x 14.7mm |
Agency Certified in the US, Canada, Europe, Japan, Korea, China, India and Taiwan |
Security protocols supported: WPA/WPA2 Personal and Enterprise, TLS, SSL |
Pins | Packaging | 28 | MODULE |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tray (1) |
Code Examples |
---|
GitHub Code Examples |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
Smartconnect Iot Module, 2.4Ghz | Newark Electronics |
SMARTCONNECT IOT MODULE, 2.4GHZ | element14 |
SmartConnect ATWINC1500B-MU-T Module | Microchip Technology |
ATWINC15x0 Series 3.6 V 2.4 GHz 802.11 b/g/n SmartConnect IoT Module | Future Electronics |
WIFI MODULE | Richardson RFPD |
IEEE 802.11 b/g/n Module 72.2Mbps SPI 2412MHz to 2472MHz 2.7V to 3.6V SMD T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATWINC1500-MR210UB1961?
Additional datasheets, footprints and schematics for ATWINC1500-MR210UB1961 are listed on our Part Details page. You can also find images and similar parts to ATWINC1500-MR210UB1961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATWINC1500-MR210UB1961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATWINC1500-MR210UB1961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATWINC1500-MR210UB1961 fall under?
The ATWINC1500-MR210UB1961 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > WLAN Modules & USB Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ATWINC1500-MR210UB1961 when available in the WLAN Modules & USB Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATWINC1500-MR210UB1961 you can contact the distributor directly for product support, shipping queries etc.
Is the ATWINC1500-MR210UB1961 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATWINC1500-MR210UB1961 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for ATWINC1500-MR210UB1961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATWINC1500-MR210UB1961 often in real-time on the comparison pages.
What if I can't find stock of ATWINC1500-MR210UB1961?
You can fill out our help required form which you can use to request a quote for ATWINC1500-MR210UB1961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.