Status: | Unknown |
---|---|
Series: | Altivar 31 Series |
RoHS: | Unknown |
Supply Voltage Min | 380VAC |
---|---|
Supply Voltage Max | 500VAC |
No. of Phases | Three Phase |
Power Rating | 7.5kW |
Output Voltage Max | 500VAC |
Product Range | Altivar 31 Series |
SVHC | No SVHC (07-Jul-2017) |
SCHNEIDER ELECTRIC ATV31CU75N4ZH28 | Rapid Electronics |
Enclosed Altivar 31 7.5kW Three phase | RS |
VARIABLE SPEED DRIVE, 7.5KW, 380-500VAC | Farnell |
Where can I find additional details, specifications and documents for a ATV31CU75N4ZH28?
Additional datasheets, footprints and schematics for ATV31CU75N4ZH28 are listed on our Part Details page. You can also find images and similar parts to ATV31CU75N4ZH28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV31CU75N4ZH28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV31CU75N4ZH28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV31CU75N4ZH28 fall under?
The ATV31CU75N4ZH28 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATV31CU75N4ZH28 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV31CU75N4ZH28 you can contact the distributor directly for product support, shipping queries etc.
Is the ATV31CU75N4ZH28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV31CU75N4ZH28 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS and Farnell have stock available or on a lead time for ATV31CU75N4ZH28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV31CU75N4ZH28 often in real-time on the comparison pages.
What if I can't find stock of ATV31CU75N4ZH28?
You can fill out our help required form which you can use to request a quote for ATV31CU75N4ZH28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.