ATV312HU15N4 Motors & Drives by Schneider Electric

DRIVE V/S ATV312 500V 1 5KW 3PH

Status: Unknown
Series: Variable Speed Drives AVT312 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$485.43


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min 380VAC
Supply Voltage Max 500VAC
No. of Phases Three Phase
Power Rating 1.5kW
Output Voltage Max 500V
Product Range Variable Speed Drives AVT312 Series
External Depth 105mm
External Length / Height 143mm
External Width 152mm
Height 143mm
Output Current Max 4.1A
Supply Voltage Range 380V to 500V

Alternative Descriptions

DRIVE, V/S, ATV312, 500V, 1,5KW, 3PH | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATV312HU15N4?

Additional datasheets, footprints and schematics for ATV312HU15N4 are listed on our Part Details page. You can also find images and similar parts to ATV312HU15N4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATV312HU15N4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV312HU15N4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATV312HU15N4 fall under?

The ATV312HU15N4 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.

Can I view similar or alternative parts?

You can view similar parts to ATV312HU15N4 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATV312HU15N4 you can contact the distributor directly for product support, shipping queries etc.

Is the ATV312HU15N4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATV312HU15N4 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for ATV312HU15N4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATV312HU15N4 often in real-time on the comparison pages.

What if I can't find stock of ATV312HU15N4?

You can fill out our help required form which you can use to request a quote for ATV312HU15N4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay