Status: | Unknown |
---|---|
Series: | ATV212H Series |
RoHS: | Unknown |
Prices starting from US$1,060.71
Supply Voltage Min | 380VAC |
---|---|
Supply Voltage Max | 480VAC |
No. of Phases | Three Phase |
Power Rating | 5.5kW |
Output Voltage Max | - |
Product Range | ATV212H Series |
SVHC | No SVHC (15-Jan-2018) |
ATV212 5,5KW 7,5HP 480V TRI EMC IP21 | RS |
AC Variable Frequency Drive, 380-480VAC, 3P, 7.5HP | Schneider Electric ATV212HU55N4 | RS Americas |
Variable Speed Ac Motor Driver, 3, 5.5Kw | Newark Electronics |
VARIABLE SPEED DRIVE, 3PH, 5.5KW | element14 |
Schneider Electric Frequency Inverter, Altivar 212, MODBUS / LonWorks / BACnet, 12A, 5.5kW, 380 ... 480V | Distrelec |
Where can I find additional details, specifications and documents for a ATV212HU55N4?
Additional datasheets, footprints and schematics for ATV212HU55N4 are listed on our Part Details page. You can also find images and similar parts to ATV212HU55N4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV212HU55N4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV212HU55N4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV212HU55N4 fall under?
The ATV212HU55N4 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATV212HU55N4 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV212HU55N4 you can contact the distributor directly for product support, shipping queries etc.
Is the ATV212HU55N4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV212HU55N4 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for ATV212HU55N4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV212HU55N4 often in real-time on the comparison pages.
What if I can't find stock of ATV212HU55N4?
You can fill out our help required form which you can use to request a quote for ATV212HU55N4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.