Status: | Unknown |
---|---|
Series: | Variable Speed Drives AVT12 Series |
RoHS: | Unknown |
Prices starting from US$274.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$274.46
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$453.13
|
8
in stock
|
Buy Now | |
element14
from US$479.43
|
8
in stock
|
Buy Now | |
Farnell
from US$274.46
|
8
in stock
|
Buy Now | |
Distrelec
from US$387.70
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$300.94
|
4
in stock
|
Buy Now | |
Conrad
from US$433.76
|
3
in stock
|
Buy Now | |
RS Americas
from US$414.95
|
2
in stock
|
Buy Now |
Supply Voltage Min | 200VAC |
---|---|
Supply Voltage Max | 240VAC |
No. of Phases | Single Phase |
Power Rating | 1.5kW |
Output Voltage Max | 240V |
Product Range | Variable Speed Drives AVT12 Series |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 156.2mm |
External Length / Height | 142mm |
External Width | 105mm |
Height | 142mm |
Output Current Max | 7.5A |
Supply Voltage Range | 200V to 240V |
Inverter Drive IP20 240V 1phase 1.5KW | RS |
Drive, V/S, Atv12, 240V, 1.5Kw, 1Ph | Newark Electronics |
DRIVE, V/S, ATV12, 240V, 1.5KW, 1PH | element14 |
Schneider Electric Frequency Converter, ATV12, 1.5kW, 2hp, 200 ... 240V | Distrelec |
Inverter | Transfer Multisort Elektronik |
Frequency converter 1ph 1.5KW 230V IP20 ATV 12 HThis text is machine translated. | Conrad |
Altivar 12 Variable Speed Drive,1-Phase,200-240 V AC,1.5 kW,2 hp | Schneider Electric ATV12HU15M2 | RS Americas |
Where can I find additional details, specifications and documents for a ATV12HU15M2?
Additional datasheets, footprints and schematics for ATV12HU15M2 are listed on our Part Details page. You can also find images and similar parts to ATV12HU15M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV12HU15M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV12HU15M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV12HU15M2 fall under?
The ATV12HU15M2 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATV12HU15M2 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV12HU15M2 you can contact the distributor directly for product support, shipping queries etc.
Is the ATV12HU15M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV12HU15M2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ATV12HU15M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV12HU15M2 often in real-time on the comparison pages.
What if I can't find stock of ATV12HU15M2?
You can fill out our help required form which you can use to request a quote for ATV12HU15M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.