ATV12H075F1 Motors & Drives by Schneider Electric

DRIVE V/S ATV12 120V 0.75KW 1PH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$149.42


Distributor Starting From Stock
Logo for RS Americas RS Americas US$329.73
4
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$240.76
2
Buy Now
Logo for Distrelec Distrelec US$238.00
2
Buy Now
Logo for Newark Electronics Newark Electronics US$351.77
-
Buy Now
Logo for Farnell Farnell US$149.42
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min 100VAC
Supply Voltage Max 120VAC
No. of Phases Single Phase
Power Rating 750W
Output Voltage Max 120V
Product Range -
External Depth 131.2mm
External Length / Height 130mm
External Width 63mm
Height 130mm
Output Current Max 4.2A
Supply Voltage Range 100V to 120V

Alternative Descriptions

AC Drive 1 HP 115V In 230V Out | RS
Variable Speed Drive ATV12 - 0.75kW - 1hp - 100..120V - 1ph - With Heat Sink | Schneider Electric ATV12H075F1 | RS Americas
Inverter | Transfer Multisort Elektronik
Schneider Electric Frequency Inverter, Altivar 12, MODBUS, 4.2A, 750W, 100 ... 120V | Distrelec
Variable Speed Drive, 1&3-Ph, 750W, 240V | Newark Electronics
DRIVE, V/S, ATV12, 120V, 0.75KW, 1PH | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATV12H075F1?

Additional datasheets, footprints and schematics for ATV12H075F1 are listed on our Part Details page. You can also find images and similar parts to ATV12H075F1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATV12H075F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV12H075F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATV12H075F1 fall under?

The ATV12H075F1 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.

Can I view similar or alternative parts?

You can view similar parts to ATV12H075F1 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATV12H075F1 you can contact the distributor directly for product support, shipping queries etc.

Is the ATV12H075F1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATV12H075F1 have stock available?

Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for ATV12H075F1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATV12H075F1 often in real-time on the comparison pages.

What if I can't find stock of ATV12H075F1?

You can fill out our help required form which you can use to request a quote for ATV12H075F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay