Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$180.89
Supply Voltage Min | 100VAC |
---|---|
Supply Voltage Max | 120VAC |
No. of Phases | Single Phase |
Power Rating | 370W |
Output Voltage Max | 120V |
Product Range | - |
External Depth | 121.2mm |
External Length / Height | 130mm |
External Width | 53mm |
Frequency Range | 0.5Hz to 400Hz |
Height | 130mm |
Output Current Max | 2.4A |
Supply Voltage Range | 100V to 120V |
Variable Speed Drive ATV12 - 0.37kW - 0.55hp - 100..120V - 1ph - With Heat Sink | Schneider Electric ATV12H037F1 | RS Americas |
AC Drive 115V In 230 V Out 3-Phase 2.4A | RS |
Inverter | Transfer Multisort Elektronik |
Ac Drive | Newark Electronics |
Schneider Electric Frequency Inverter, Altivar 12, MODBUS, 2.4A, 370W, 100 ... 120V | Distrelec |
DRIVE, V/S, ATV12, 120V, 0.37KW, 1PH | Farnell |
Where can I find additional details, specifications and documents for a ATV12H037F1?
Additional datasheets, footprints and schematics for ATV12H037F1 are listed on our Part Details page. You can also find images and similar parts to ATV12H037F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV12H037F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV12H037F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV12H037F1 fall under?
The ATV12H037F1 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATV12H037F1 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV12H037F1 you can contact the distributor directly for product support, shipping queries etc.
Is the ATV12H037F1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV12H037F1 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for ATV12H037F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV12H037F1 often in real-time on the comparison pages.
What if I can't find stock of ATV12H037F1?
You can fill out our help required form which you can use to request a quote for ATV12H037F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.