Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATBTLC1000 SAML21 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy SoC |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Family Name | - |
Kit Contents | Reference Design kit ATBTLC1000 SAML21 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ultra Low Power Demo w SAML21 & BTLC1000 | Microchip Technology |
Ref Design Kit, Bluetooth Low Energy/Soc | Newark Electronics |
REF DESIGN KIT, BLUETOOTH LOW ENERGY/SOC | element14 |
SAM L21 MCU BTLC1000 Bluetooth Low Energy Module Demonstration Board | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATULPC-DEMO?
Additional datasheets, footprints and schematics for ATULPC-DEMO are listed on our Part Details page. You can also find images and similar parts to ATULPC-DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATULPC-DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATULPC-DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATULPC-DEMO fall under?
The ATULPC-DEMO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ATULPC-DEMO when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATULPC-DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the ATULPC-DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATULPC-DEMO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ATULPC-DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATULPC-DEMO often in real-time on the comparison pages.
What if I can't find stock of ATULPC-DEMO?
You can fill out our help required form which you can use to request a quote for ATULPC-DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.