ATTINY88-AU Microcontrollers - MCU by Microchip Technology

Status: Active
Series: ATtiny88
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 8 KB ISP Flash memory, 64B EEPROM, 512B SRAM, 28 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes, internal and external interrupts, a byte-oriented Two-Wire serial interface, SPI serial port, 6-channel 10-bit A/D converter (8-channel in 32-lead TQFP and 32-pad QFN packages), programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Prices starting from US$0.95


Distributor Starting From Stock
Logo for Microchip Technology Microchip Technology US$0.95
2,923
Buy Now
Logo for Farnell Farnell US$1.25
1,314
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$1.12
1,013
Buy Now
Logo for Newark Electronics Newark Electronics US$1.12
645
Buy Now
Logo for Future Electronics Future Electronics US$1.02
249
Buy Now
Logo for Schukat Electronic Schukat Electronic US$1.77
145
Buy Now
Logo for Avnet Silica Avnet Silica -
1,000
Buy Now
Logo for Avnet America Avnet America US$1.31
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Program Memory Type Flash
Program Memory Size (KB) 8
CPU Speed (MIPS/DMIPS) 12
Data EEPROM (bytes) 64
Capture/Compare/PWM (CCP) 1
Max 8 Bit Digital Timers 1
Number of ADCs 0
ADC Channels 8
Max ADC Resolution (bits) 10
Number of Comparators 1
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 32
Low Power Yes
Pins | Packaging 32 | TQFP
Temp Range -40C to +85C
Packing Media Tray (250)

Resources


Application Notes
AN_2585 - AVR151: Setup and use of the SPI on tinyAVR and megaAVR devices
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_8089 - AVR515: Migrating from ATmega48/88/168 and ATmega48P/88P/168P/328P to ATtiny48/88
AN_2508 - AVR182: Zero Cross Detector
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN_8020 - AVR136: Low-jitter Multi-channel Software PWM
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_0932 - AVR100: Accessing the EEPROM on tinyAVR and megaAVR devices
AN_274 - AVR274: Single-wire Software UART on tinyAVR and megaAVR devices
AN_8469 - AVR1201: Using External Interrupts for tinyAVR Devices
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_8373 - AVR918: Using the Tiny Programming Interface (TPI)
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN_0941 - AVR304: Half Duplex Interrupt Driven Software UART on tinyAVR and megaAVR devices
AN2537 - AVR125: ADC of tinyAVR in Single Ended Mode
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8014 - AVR135: Using Timer Capture to Measure PWM Duty Cycle on tinyAVR and megaAVR devices
AN_0942 - AVR400: Low Cost A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_0953 - AVR401: 8-Bit Precision A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_42010 - AVR156: TWI Master Bit Bang Driver
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_2565 - AVR311: Using the TWI module as I2C slave on tinyAVR and megaAVR devices
AN2480 - AVR315: Using the TWI Module as I2C Master
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_8380 - AVR290: Avoid Clock Stretch with tinyAVR
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_1234 - AVR034: Mixing C and Assembly Code with IAR Embedded Workbench for 8-bit AVR microcontrollers
AN_2532 - AVR243: Matrix Keyboard Decoder on tinyAVR and megaAVR devices
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_8349 - AVR4013: picoPower Basics
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN2447 - Measure VCC/Battery Voltage Without Using I/O Pin on tinyAVR and megaAVR
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production

Board Design Files
ATtiny88 IBIS Model




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.3383
Shipping Weight (kg) 0.8
Lead Count 32
Package Type TQFP
Package Width or Size 7x7x1.0mm
Soldering Composition Matte Tin

Alternative Descriptions

12MHz,TQFP,IND TEMP,Green,1.8-5.5V | Microchip Technology
MCU, 8BIT, ATTINY, 12MHZ, QFP-32 | Farnell
IC: AVR microcontroller | Transfer Multisort Elektronik
8 bit Microcontroller, AVR, 8KB FLASH | RS
Microcontroller Mcu, 8 Bit, Attiny, 12Mhz, Qfp-32 | Newark Electronics
ATtiny Series 8 KB Flash 512 B SRAM 12 MHz 8-Bit Microcontroller - TQFP-32 | Future Electronics
MC 8bit 1,8V 8kB Flash 12MHz TQFP32 | Schukat Electronic
MCU 8-Bit ATtiny AVR RISC 8KB Flash 2.5V/3.3V/5V 32-Pin TQFP | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY88-AU?

Additional datasheets, footprints and schematics for ATTINY88-AU are listed on our Part Details page. You can also find images and similar parts to ATTINY88-AU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY88-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY88-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY88-AU fall under?

The ATTINY88-AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ATTINY88-AU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY88-AU you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY88-AU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATTINY88-AU have stock available?

Authorised distributors including Microchip Technology, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for ATTINY88-AU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY88-AU often in real-time on the comparison pages.

What if I can't find stock of ATTINY88-AU?

You can fill out our help required form which you can use to request a quote for ATTINY88-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay