Status: | Active |
---|---|
Series: | ATtiny861 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.
Also see the picoPower® version: ATtiny861A
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 512 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
Diff ADC Inputs | 16 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (18) |
Board Design Files |
---|
ATtiny861 IBIS Model |
Legacy Collaterals |
---|
Microprocessor or Microcontroller |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Next-Generation IDE: Maximizing IP Reuse |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
IC: AVR microcontroller | Transfer Multisort Elektronik |
MC 8bit 1,8V 8kB Flash 10MHz DIP20 | Schukat Electronic |
MCU, 8BIT, ATTINY, 10MHZ, DIP-20 | element14 |
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Dip-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a ATTINY861V-10PU?
Additional datasheets, footprints and schematics for ATTINY861V-10PU are listed on our Part Details page. You can also find images and similar parts to ATTINY861V-10PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY861V-10PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY861V-10PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY861V-10PU fall under?
The ATTINY861V-10PU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY861V-10PU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY861V-10PU you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY861V-10PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY861V-10PU have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for ATTINY861V-10PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY861V-10PU often in real-time on the comparison pages.
What if I can't find stock of ATTINY861V-10PU?
You can fill out our help required form which you can use to request a quote for ATTINY861V-10PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.