Status: | Active |
---|---|
Series: | ATTINY817 |
RoHS: | Compliant |
The ATtiny817 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in a 24-pin package. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller.
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
6,298
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
6,298
in stock
|
Buy Now | |
element14
from US$1.16
|
6,298
in stock
|
Buy Now | |
Microchip Technology
from US$0.85
|
2,995
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Peripheral Touch Controller (PTC) |
6 channels self-capacitance |
9 channels mutual-capacitance |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 3 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 24 |
Low Power | No |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tray (490) |
Errata |
---|
ATtiny417/814/816/817 Silicon Errata and Data Sheet Clarification |
ATtiny416/417/814/816/817 Automotive Silicon Errata and Data Sheet Clarifications |
Board Design Files |
---|
ATtiny817 IBIS Model |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0414 |
Shipping Weight (kg) | 0.389796 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 20Mhz, Vqfn-24 | Newark Electronics |
MCU, 8BIT, 20MHZ, VQFN-24 | element14 |
20MHz,8KB,QFN24,Ind 125C,Green, Tray | Microchip Technology |
8-bit Microcontrollers - MCU 20MHz,8KB,QFN24,Ind 125C,Green,Tray | Future Electronics |
MCU 8-Bit ATTINY817 AVR RISC 8KB Flash 2.7V to 5.5V 24-Pin VQFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a ATTINY817-MF?
Additional datasheets, footprints and schematics for ATTINY817-MF are listed on our Part Details page. You can also find images and similar parts to ATTINY817-MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY817-MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY817-MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY817-MF fall under?
The ATTINY817-MF is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY817-MF when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY817-MF you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY817-MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY817-MF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for ATTINY817-MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY817-MF often in real-time on the comparison pages.
What if I can't find stock of ATTINY817-MF?
You can fill out our help required form which you can use to request a quote for ATTINY817-MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.