Status: | Active |
---|---|
Series: | ATTINY816 |
RoHS: | Compliant |
The ATtiny816 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller.
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
15,962
in stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
736,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
15,962
in stock
|
Buy Now | |
element14
from US$0.85
|
15,962
in stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
480
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
6 channels Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Peripheral Touch Controller (PTC) |
6 channels self-capacitance |
9 channels mutual-capacitance |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 3 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | VQFN |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (6000) |
Errata |
---|
ATtiny417/814/816/817 Silicon Errata and Data Sheet Clarification |
ATtiny416/417/814/816/817 Automotive Silicon Errata and Data Sheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0191 |
Shipping Weight (kg) | 0.116667 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
20MHz, 8KB, QFN20, Ind 105C, Green, T&R | Microchip Technology |
Mcu, 8Bit, Avr, 20Mhz, Vqfn-20 | Newark Electronics |
MCU, 8BIT, AVR, 20MHZ, VQFN-20 | element14 |
MC 8bit 1,8V 8kB Flash 20MHz MLF20 | Schukat Electronic |
8-bit Microcontrollers - MCU AVR 8-bit Microcontroller | Future Electronics |
MCU 8-Bit ATTINY816 AVR RISC 8KB Flash 1.8V to 5.5V 20-Pin VQFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a ATTINY816-MNR?
Additional datasheets, footprints and schematics for ATTINY816-MNR are listed on our Part Details page. You can also find images and similar parts to ATTINY816-MNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY816-MNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY816-MNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY816-MNR fall under?
The ATTINY816-MNR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY816-MNR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY816-MNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY816-MNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY816-MNR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ATTINY816-MNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY816-MNR often in real-time on the comparison pages.
What if I can't find stock of ATTINY816-MNR?
You can fill out our help required form which you can use to request a quote for ATTINY816-MNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.