ATTINY45V-10SH ATtiny45 by Microchip Technology

10MHz, EIAJ SOIC, Ind Temp Green NiPdAu

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 4KB ISP flash memory, 256-Byte EEPROM, 256B SRAM, 6 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with compare modes, one 8-bit high speed timer/counter, USI, internal and external Interrupts, 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, three software selectable power saving modes, and debugWIRE for on-chip debugging. The device achieves a throughput of 20 MIPS at 20 MHz and operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$1.08
No stock
Buy Now

Specifications

Part Family ATtiny25
Part Prefix ATtiny
Architecture 8
Core 8-bit AVR
MaxSpeed (MHz) 20
CPU Type 8-bit AVR
CPU Speed (MIPS/DMIPS) 20
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 4
Program Memory Size (KWords) 2
Secure Bootloader (CodeGuardā„¢ Security) None
RAM (KB) 256
Data EEPROM (bytes) 256
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Min.(V) 1.8
Operation Voltage Max.(V) 5.5
Max I/O Pins 6
Pin Count 8
Brown Out Reset (BOR) Programmable BOR
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator Yes
Number of Comparators 1
ADC Channels 4
Diff ADC Inputs 2
Max ADC Sampling Rate (ksps) 15
Max ADC Resolution (bits) 10
Max ADC Sample/Hold (S/H) 1
Programmable Gain Amp (PGA) 1
Temp Sensor Yes
SPIā„¢ 1
I2C 1
Max 8 Bit Digital Timers 2
Watch Dog Timers (WDT) Yes
Timers 2
Stand alone PWM 6
Standalone Output Compare/ Standard PWM 5
Max # PWM outputs (including complementary outputs) 6
Output Compare Channels 5
USB Interface None
Type of CAN module None
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
JTAG None
Debug Interface debugWIRE
Temperature Range -40C to +85C

Alternative Descriptions

MCU, 8BIT, AVR, 4K FLASH, 8SOIC EIAJ | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY45V-10SH?

Additional datasheets, footprints and schematics for ATTINY45V-10SH are listed on our Part Details page. You can also find images and similar parts to ATTINY45V-10SH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY45V-10SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY45V-10SH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY45V-10SH fall under?

The ATTINY45V-10SH is listed under ATtiny45.

Can I view similar or alternative parts?

You can view similar parts to ATTINY45V-10SH when available in the ATtiny45 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY45V-10SH you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY45V-10SH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATTINY45V-10SH have stock available?

Authorised distributors including Farnell have stock available or on a lead time for ATTINY45V-10SH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY45V-10SH often in real-time on the comparison pages.

What if I can't find stock of ATTINY45V-10SH?

You can fill out our help required form which you can use to request a quote for ATTINY45V-10SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay