Status: | Active |
---|---|
Series: | ATTINY417 |
RoHS: | Compliant |
The ATtiny417 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 4 KB Flash, 256B SRAM, and 128B of EEPROM in a 24-pin package. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog, and advanced peripherals.
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
6 channels Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 3 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 24 |
Low Power | No |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (6000) |
Errata |
---|
ATtiny417/814/816/817 Silicon Errata and Data Sheet Clarification |
ATtiny416/417/814/816/817 Automotive Silicon Errata and Data Sheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0414 |
Shipping Weight (kg) | 0.138333 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
105C, Green, 20Mhz, Qfn24, T&r 24 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip ATTINY417-MNR | Newark Electronics |
MCCATTINY417-MNR | Avnet America |
105C, Green, 20MHz, QFN24, T&R | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATTINY417-MNR?
Additional datasheets, footprints and schematics for ATTINY417-MNR are listed on our Part Details page. You can also find images and similar parts to ATTINY417-MNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY417-MNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY417-MNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY417-MNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY417-MNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY417-MNR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and Avnet Silica have stock available or on a lead time for ATTINY417-MNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY417-MNR often in real-time on the comparison pages.
What if I can't find stock of ATTINY417-MNR?
You can fill out our help required form which you can use to request a quote for ATTINY417-MNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.