Status: | Active |
---|---|
Series: | ATTINY404 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
2,300
in stock
|
Buy Now | |
Microchip Technology
from US$0.48
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
6 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
Comparators |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | No |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
ATtiny202/204/402/404/406 Automotive tinyAVR 0-series |
ATtiny202/204/402/404/406 Data Sheet |
Errata |
---|
ATtiny202/204/402/404/406 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny202/204/402/404/406 Silicon Errata and Datasheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
125C, Green, 20MHz, SOIC14, T&R | Microchip Technology |
8bit AVR ATTINY404 - SOIC14 | RS |
20Mhz, 4Kb, Soic14, Ind 125C, Green, T&r 14 Soic .150In T/R Rohs Compliant: Yes |Microchip ATTINY404-SSFR | Newark Electronics |
8-bit Microcontrollers - MCU 20MHz, 4KB, SOIC14, Ind 125C | Future Electronics |
20MHZ, 4KB, SOIC14, IND 125C, GREEN, T&R | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATTINY404-SSFR?
Additional datasheets, footprints and schematics for ATTINY404-SSFR are listed on our Part Details page. You can also find images and similar parts to ATTINY404-SSFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY404-SSFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY404-SSFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY404-SSFR fall under?
The ATTINY404-SSFR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY404-SSFR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY404-SSFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY404-SSFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY404-SSFR have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ATTINY404-SSFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY404-SSFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY404-SSFR?
You can fill out our help required form which you can use to request a quote for ATTINY404-SSFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.