ATTINY24A-SSU More Semiconductors - ICs by Microchip Technology

Status: Active
Series: ATtiny24A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, an 8-bit timer/counter with two PWM channels, a 16-bit timer/counter with two PWM channels, internal and external interrupts, an 8-channel 10-bit A/D converter, programmable gain stage (1x, 20x) for 12 differential ADC channel pairs, programmable watchdog timer with internal oscillator, internally calibrated oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Prices starting from US$0.65


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.77
10,633
Buy Now
Logo for Farnell Farnell US$0.80
10,633
Buy Now
Logo for Chip One Stop Chip One Stop US$0.74
5,550
Buy Now
Logo for Micros Micros US$0.78
3,388
Buy Now
Logo for Future Electronics Future Electronics US$0.78
718
Buy Now
Logo for Schukat Electronic Schukat Electronic US$0.94
234
Buy Now
Logo for EBV Elektronik EBV Elektronik -
4,902
Buy Now
Logo for Avnet Silica Avnet Silica -
456
Buy Now
Logo for Avnet America Avnet America US$0.90
-
Buy Now
Logo for Microchip Technology Microchip Technology US$0.65
-
Buy Now
Logo for Distrelec Distrelec US$2.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Program Memory Type Flash
Program Memory Size (KB) 2
CPU Speed (MIPS/DMIPS) 20
Data EEPROM (bytes) 128
Capture/Compare/PWM (CCP) 1
Max 8 Bit Digital Timers 1
Number of ADCs 0
Diff ADC Inputs 12
ADC Channels 8
Max ADC Resolution (bits) 10
Number of Comparators 1
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 14
Low Power Yes
Pins | Packaging 14 | SOIC
Temp Range -40C to +85C
Packing Media Tube (57)

Resources



Application Notes
AN_2585 - AVR151: Setup and use of the SPI on tinyAVR and megaAVR devices
AN_2561 - AVR310: Using the USI Module as a I2C Master
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_2508 - AVR182: Zero Cross Detector
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN_8020 - AVR136: Low-jitter Multi-channel Software PWM
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_2560 - AVR312: Using the USI Module as a I2C Slave
AN_0932 - AVR100: Accessing the EEPROM on tinyAVR and megaAVR devices
AN_8469 - AVR1201: Using External Interrupts for tinyAVR Devices
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_8373 - AVR918: Using the Tiny Programming Interface (TPI)
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN2537 - AVR125: ADC of tinyAVR in Single Ended Mode
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8014 - AVR135: Using Timer Capture to Measure PWM Duty Cycle on tinyAVR and megaAVR devices
AN_0942 - AVR400: Low Cost A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_0953 - AVR401: 8-Bit Precision A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_42010 - AVR156: TWI Master Bit Bang Driver
AN_2582 - AVR319: Using the USI module for SPI communication on tinyAVR and megaAVR devices
AN_8187 - AVR526: Migrating from ATtiny24/44/84 to ATtiny24A/44A/84A
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_8380 - AVR290: Avoid Clock Stretch with tinyAVR
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_1234 - AVR034: Mixing C and Assembly Code with IAR Embedded Workbench for 8-bit AVR microcontrollers
AN_2532 - AVR243: Matrix Keyboard Decoder on tinyAVR and megaAVR devices
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_8349 - AVR4013: picoPower Basics
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN2447 - Measure VCC/Battery Voltage Without Using I/O Pin on tinyAVR and megaAVR
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production

Board Design Files
ATtiny24 IBIS Model




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1432
Shipping Weight (kg) 0.280702
Lead Count 14
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

Mcu, 8Bit, 20Mhz, Nsoic-14 | Newark Electronics
MCU, 8BIT, 20MHZ, NSOIC-14 | Farnell
2kB-FL 128B-RAM 128B-EE 12I/O 1.8÷5.5V 20MHz 2xtimer 8A/D USI -40÷85°C | Micros
Microcontroller AVR, 2KB FLASH, 128B EE | RS
ATtiny Series 2 KB Flash 128 B SRAM 20 MHz 8-Bit Microcontroller - SOIC-14 | Future Electronics
MC 8bit 1,8V 2kB Flash 20MHz SO14 | Schukat Electronic
MCU 8-bit ATtiny AVR RISC 2KB Flash 2.5V/3.3V/5V 14-Pin SOIC | EBV Elektronik
20MHz, SOIC, IND TEMP, Green, 1.8-5.5V | Microchip Technology
Microchip AVR RISC Microcontroller AVR 20MHz 2KB / 128B SOIC-14 Flash 2KB SOIC | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY24A-SSU?

Additional datasheets, footprints and schematics for ATTINY24A-SSU are listed on our Part Details page. You can also find images and similar parts to ATTINY24A-SSU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY24A-SSU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY24A-SSU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY24A-SSU fall under?

The ATTINY24A-SSU is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to ATTINY24A-SSU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY24A-SSU you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY24A-SSU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATTINY24A-SSU have stock available?

Authorised distributors including Newark Electronics, Farnell, Chip One Stop, Micros and RS have stock available or on a lead time for ATTINY24A-SSU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY24A-SSU often in real-time on the comparison pages.

What if I can't find stock of ATTINY24A-SSU?

You can fill out our help required form which you can use to request a quote for ATTINY24A-SSU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay