Status: | Active |
---|---|
Series: | ATTINY214 |
RoHS: | Compliant |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
6 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 64 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | No |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (3000) |
Errata |
---|
ATtiny212/214/412/414 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny212/214/412/414/416 Silicon Errata and Data Sheet Clarification |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 20Mhz, Soic-14 | Newark Electronics |
MCU, 8BIT, 20MHZ, SOIC-14 | element14 |
MCU 8-Bit ATTINY214 AVR RISC 2KB Flash 1.8V to 5.5V 14-Pin SOIC T/R | Avnet America |
105C, Green, 20MHz, SOIC14, T&R | Microchip Technology |
Where can I find additional details, specifications and documents for a ATTINY214-SSNR?
Additional datasheets, footprints and schematics for ATTINY214-SSNR are listed on our Part Details page. You can also find images and similar parts to ATTINY214-SSNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY214-SSNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY214-SSNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY214-SSNR fall under?
The ATTINY214-SSNR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY214-SSNR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY214-SSNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY214-SSNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY214-SSNR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for ATTINY214-SSNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY214-SSNR often in real-time on the comparison pages.
What if I can't find stock of ATTINY214-SSNR?
You can fill out our help required form which you can use to request a quote for ATTINY214-SSNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.