Status: | Active |
---|---|
Series: | ATTINY214 |
RoHS: | Compliant |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
6 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 64 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | No |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Errata |
---|
ATtiny212/214/412/414 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny212/214/412/414/416 Silicon Errata and Data Sheet Clarification |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
125C, Green, 20MHz, SOIC14, T&R | Microchip Technology |
20Mhz, 2Kb, Soic14, Ind 125C, Green, T&r 14 Soic .150In T/R Rohs Compliant: Yes |Microchip ATTINY214-SSFR | Newark Electronics |
8-Bit AVR Microcontroller with Core Independent Peripherals and PicoPower Technology 2Kbyte Flash 128byte RAM 20MIPS Speed 1.8V to 5.5V Supply Voltage Surface Mount 14-Pin SOIC T/R | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATTINY214-SSFR?
Additional datasheets, footprints and schematics for ATTINY214-SSFR are listed on our Part Details page. You can also find images and similar parts to ATTINY214-SSFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY214-SSFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY214-SSFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY214-SSFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY214-SSFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY214-SSFR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ATTINY214-SSFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY214-SSFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY214-SSFR?
You can fill out our help required form which you can use to request a quote for ATTINY214-SSFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.