Status: | Active |
---|---|
Series: | ATTINY212 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
4,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.39
|
13,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
4,000
in stock
|
Buy Now | |
element14
from US$0.52
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
403
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
6 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 64 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 6 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (4000) |
Errata |
---|
ATtiny212/214/412/414 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny212/214/412/414/416 Silicon Errata and Data Sheet Clarification |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
105C, Green, 20MHz, SOIC8, T&R | Microchip Technology |
Microcontrollers (Mcu) - 8 Bit Rohs Compliant: Yes |Microchip ATTINY212-SSNR | Newark Electronics |
MICROCONTROLLERS (MCU) - 8 BIT | element14 |
IC: AVR microcontroller | Transfer Multisort Elektronik |
8-Bit AVR Microcontroller with Core Independent Peripherals and PicoPower Technology 2Kbyte Flash 128byte RAM 20MIPS Speed 1.8V to 5.5V Supply Voltage Surface Mount 8-Pin SOIC T/R | EBV Elektronik |
AVR Series 2 KB Flash 128 RAM 20 MHz 8-Bit Microcontroller - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a ATTINY212-SSNR?
Additional datasheets, footprints and schematics for ATTINY212-SSNR are listed on our Part Details page. You can also find images and similar parts to ATTINY212-SSNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY212-SSNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY212-SSNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY212-SSNR fall under?
The ATTINY212-SSNR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY212-SSNR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY212-SSNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY212-SSNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY212-SSNR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ATTINY212-SSNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY212-SSNR often in real-time on the comparison pages.
What if I can't find stock of ATTINY212-SSNR?
You can fill out our help required form which you can use to request a quote for ATTINY212-SSNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.