Status: | Active |
---|---|
Series: | ATTINY202 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Microchip Technology
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
3 Channels Event System |
Configurable Custom Logic (CCL) |
6 Channel 10-bit ADC with Voltage Reference |
Comparators |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 64 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
ATtiny202/204/402/404/406 Automotive tinyAVR 0-series |
ATtiny202/204/402/404/406 Data Sheet |
Errata |
---|
ATtiny202/204/402/404/406 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny202/204/402/404/406 Silicon Errata and Datasheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
MC 8bit 1,8V 2kB Flash 20mHZ SOIC-8 | Schukat Electronic |
20Mhz, 2Kb, Soic8, Ind 105C, Green, T&r 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip ATTINY202-SSNR | Newark Electronics |
8-bit Microcontrollers - MCU 20MHz, 2KB, SOIC8, Ind 105C, Green, T&R | Future Electronics |
MCU 8-Bit ATTINY202 AVR RISC 2KB Flash 2.5V/3.3V/5V 8-Pin SOIC T/R | Avnet America |
2kB, 0-series, SOIC8, 105C, Green, T&R | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a ATTINY202-SSNR?
Additional datasheets, footprints and schematics for ATTINY202-SSNR are listed on our Part Details page. You can also find images and similar parts to ATTINY202-SSNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY202-SSNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY202-SSNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY202-SSNR fall under?
The ATTINY202-SSNR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY202-SSNR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY202-SSNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY202-SSNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY202-SSNR have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for ATTINY202-SSNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY202-SSNR often in real-time on the comparison pages.
What if I can't find stock of ATTINY202-SSNR?
You can fill out our help required form which you can use to request a quote for ATTINY202-SSNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.