ATTINY1634-MU Microcontrollers - MCU by Microchip Technology

Status: Active
Series: ATtiny1634
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 16 KB Flash memory, 256B EEPROM, 1 KB SRAM, 18 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter, one 16-bit timer/counter, two full-duplex USARTs with Start Frame Detection, a universal serial interface (USI), I2C slave, internal and external Interrupts, a 12-channel 10-bit A/D converter, programmable watchdog timer with Ultra-Low Power internal oscillator, and four software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for RS
RS
from US$1.17
980
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
3,704
in stock
Buy Now
Logo for element14
element14
from US$1.10
3,704
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.07
3,704
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.91
2,386
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.12
441
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.91
280
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
5,880
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 16
CPU Speed (MIPS/DMIPS) 12
Data EEPROM (bytes) 256
Capture/Compare/PWM (CCP) 2
Max 8 Bit Digital Timers 1
Number of ADCs 0
ADC Channels 12
Max ADC Resolution (bits) 10
Number of Comparators 0
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 20
Low Power Yes
Pins | Packaging 20 | WQFN
Temp Range -40C to +85C
Packing Media Tray (490)

Resources


Application Notes
AN_2561 - AVR310: Using the USI Module as a I2C Master
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_2563 - AVR054: Run-time calibration of the internal RC oscillator via the UART
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_2508 - AVR182: Zero Cross Detector
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN_8020 - AVR136: Low-jitter Multi-channel Software PWM
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_2560 - AVR312: Using the USI Module as a I2C Slave
AN_0932 - AVR100: Accessing the EEPROM on tinyAVR and megaAVR devices
AN_8469 - AVR1201: Using External Interrupts for tinyAVR Devices
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN2462 - AVR231: AES Bootloader
AN_8373 - AVR918: Using the Tiny Programming Interface (TPI)
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN_1456 - AVR335: Digital Sound Recorder with tinyAVR or megaAVR and DataFlash
AN2537 - AVR125: ADC of tinyAVR in Single Ended Mode
AN_2555 - AVR053: Calibration of the internal RC oscillator
AN_1451 - AVR306: Using the AVR UART in C on tinyAVR and megaAVR devices
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_42010 - AVR156: TWI Master Bit Bang Driver
AN_2582 - AVR319: Using the USI module for SPI communication on tinyAVR and megaAVR devices
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_8380 - AVR290: Avoid Clock Stretch with tinyAVR
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_1234 - AVR034: Mixing C and Assembly Code with IAR Embedded Workbench for 8-bit AVR microcontrollers
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_8349 - AVR4013: picoPower Basics
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN2447 - Measure VCC/Battery Voltage Without Using I/O Pin on tinyAVR and megaAVR
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0371
Shipping Weight (kg) 0.036735
Lead Count 20
Package Type WQFN
Package Width or Size 4x4x0.8mm
Soldering Composition Matte Tin

Alternative Descriptions

Mcu, 8Bit, Attiny, 12Mhz, Wqfn-20 | Newark Electronics
MCU, 8BIT, ATTINY, 12MHZ, WQFN-20 | element14
MCU 8-bit ATtiny AVR RISC 16KB Flash | RS
IC: AVR microcontroller | Transfer Multisort Elektronik
12MHz, QFN, Ind.Grade, Green | Microchip Technology
MCU 8-bit ATtiny AVR RISC 16KB Flash 2.5V/3.3V/5V 20-Pin MLF EP | EBV Elektronik
AVR« ATtiny 12MHz 1KB RAM 16KB Flash 8-Bit Microcontroller - QFN/MLF-20 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY1634-MU?

Additional datasheets, footprints and schematics for ATTINY1634-MU are listed on our Part Details page. You can also find images and similar parts to ATTINY1634-MU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY1634-MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY1634-MU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY1634-MU fall under?

The ATTINY1634-MU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ATTINY1634-MU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY1634-MU you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY1634-MU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATTINY1634-MU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ATTINY1634-MU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY1634-MU often in real-time on the comparison pages.

What if I can't find stock of ATTINY1634-MU?

You can fill out our help required form which you can use to request a quote for ATTINY1634-MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay