ATTINY1617-MF Part Information

Details for ATTINY1617-MF by Microchip Technology

ATTINY1617

Part Downloads

Part Features

  • 8-bit high-performance AVR RISC CPU
  • Hardware multiplier
  • Three sleep modes:
  • Idle
  • Standby
  • Power Down
  • Event System 
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI) Analog Features
  • 12 Channel 10-bit ADC with Voltage Reference
  • 8-bit Digital to Analog Converter (DAC)
  • Comparators Timing/Waveform/Measurement Control 
  • Configurable Custom Logic (CCL)
  • 1x 12-bit Timers (TCD)
  • 2x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN) Communication
  • Peripheral Touch Controller (PTC)
  • 14 channels self-capacitance
  • 49 mutual-capacitance buttons supported
  • SPI / I 2 C / USART

Part Specifications

Family Enhanced Mid-Range
Part Family ATtiny817
Part Prefix ATtiny
Architecture 8
Core 8-bit AVR
MaxSpeed (MHz) 20
CPU Type 8-bit AVR
CPU Speed (MIPS/DMIPS) 20
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 16
Program Memory Size (KWords) 8
Secure Bootloader (CodeGuard™ Security) None
RAM (KB) 2048
Data EEPROM (bytes) 256
Emulated EEPROM in Flash True
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Min.(V) 1.8
Operation Voltage Max.(V) 5.5
Max I/O Pins 22
Pin Count 24
Brown Out Reset (BOR) Programmable BOR
Low Voltage Detection (LVD) None
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Event System Channels 6
Internal Oscillator 20 MHz, 32 kHz
Number of Comparators 3
Number of ADCs 2
ADC Channels 20
Max ADC Sampling Rate (ksps) 115
Max ADC Resolution (bits) 10
Max ADC Sample/Hold (S/H) 1
Number of DACs 3
DAC outputs 1
Max DAC Resolution (bits) 8
Temp Sensor Yes
Hardware Touch Peripheral PTC
Hardware QTouch Acquisition Yes
Standard UART 1
SPI™ 1
I2C 1
Max 8 Bit Digital Timers 1
Max 16 Bit Digital Timers 3
Watch Dog Timers (WDT) Yes
Windowed Watch Dog Timer (WWDT) Yes
Timers 4
Stand alone PWM 4
Standalone Output Compare/ Standard PWM 6
Input Capture 2
Max # PWM outputs (including complementary outputs) 8
Output Compare Channels 6
USB Interface None
Type of CAN module None
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
Class B Hardware True
CRC Yes
Configurable Logic Cell Modules (CLC /CCL) 1
Configurable Logic Cell Modules (CLC /CCL) Type CCL
Peripheral Pin Select (PPS)/Pin Muxing Yes
JTAG None
Debug Interface UPDI
Keydifferences Event System and Peripheral Touch Controller
Temperature Range -40C to +125C

Alternative Part Descriptions

  • 20MHZ, QFN, HIGH GRADE (125C), GREEN 24 VQFN 4X4X0.9MM TRAY ROHS COMPLIANT: YES | Newark Electronics
  • MCU 8-Bit ATTINY1617 AVR RISC 16KB Flash 1.8V to 5.5V 24-Pin VQFN Tray | Avnet America
  • 20MHz QFN24 High Grade (125C) Green | Microchip Technology Inc
  • MCU 8-Bit ATTINY1617 AVR RISC 16KB Flash 1.8V to 5.5V 24-Pin VQFN Tray | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY1617-MF?

Additional datasheets, footprints and schematics for ATTINY1617-MF are listed in our Part Details tab. You can also find the ATTINY1617-MF image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY1617-MF in the Pricing & Inventory tab next to part details. You can view ATTINY1617-MF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY1617-MF fall under?

The ATTINY1617-MF is listed under ATTINY1617.

Can I view similar or alternative parts?

You can view similar parts to ATTINY1617-MF when available in the ATTINY1617 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY1617-MF you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY1617-MF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATTINY1617-MF have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology Inc and Avnet Europe have stock available or on a lead time for ATTINY1617-MF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY1617-MF often in real-time on the comparison pages.

What if I can't find stock of ATTINY1617-MF?

You can fill out our help required form which you can use to request a quote for ATTINY1617-MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ATTINY1617-MF

Loading...
Loading Results for ATTINY1617-MF
We use cookies to improve your experience. See our privacy policy.
Okay