Status: | Active |
---|---|
Series: | ATTINY1616 |
RoHS: | Compliant |
The ATtiny1616 is a microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz, and with 16 KB Flash, 2 KB SRAM, and 128B of EEPROM in a 20-pin package. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog and advanced peripherals. The integrated QTouch® peripheral touch controller supports capacitive touch interfaces with proximity sensing and a driven shield.
Functional SafetyPrices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
23,905
in stock
|
Buy Now | |
element14
from US$0.82
|
23,905
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
5,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
5,040
in stock
|
Buy Now | |
Microchip Technology
from US$0.67
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
Peripheral Touch Controller (PTC) |
8-bit Digital to Analog Converter (DAC) |
Comparators |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
12 channels self-capacitance |
36 mutual-capacitance buttons supported |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 2 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (6000) |
Errata |
---|
ATtiny1614/1616/1617 Silicon Errata and Data Sheet Clarifications |
ATtiny1614/1616/1617 Automotive Silicon Errata and Data Sheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0191 |
Shipping Weight (kg) | 0.116667 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
MCU, 8BIT, AVR, 20MHZ, VQFN-24 | element14 |
20Mhz, Qfn, High Grade (125C), Green 20 Vqfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip ATTINY1616-MFR | Newark Electronics |
125C, Green, 20MHz, QFN20, T&R | Microchip Technology |
ATtiny Series 16 KB Flash 2 KB SRAM 20 MHz 8-Bit Microcontroller - VQFN-20 | Future Electronics |
MCU 8-Bit ATTINY1616 AVR RISC 16KB Flash 2.7V to 5.5V 20-Pin VQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATTINY1616-MFR?
Additional datasheets, footprints and schematics for ATTINY1616-MFR are listed on our Part Details page. You can also find images and similar parts to ATTINY1616-MFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY1616-MFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY1616-MFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY1616-MFR fall under?
The ATTINY1616-MFR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ATTINY1616-MFR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY1616-MFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY1616-MFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY1616-MFR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Microchip Technology have stock available or on a lead time for ATTINY1616-MFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY1616-MFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY1616-MFR?
You can fill out our help required form which you can use to request a quote for ATTINY1616-MFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.