Status: | Active |
---|---|
Series: | ATTINY1614 |
RoHS: | Compliant |
The ATtiny1614 is a microcontroller featuring the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with 16 KB Flash, 2 KB SRAM and 128B of EEPROM in a 14-pin package. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog and advanced peripherals. The integrated QTouch® peripheral touch controller supports capacitive touch interfaces with proximity sensing and a driven shield.
Functional SafetyPrices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
4,938
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
4,938
in stock
|
Buy Now | |
element14
from US$0.90
|
4,938
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
2,713
in stock
|
Buy Now | |
Microchip Technology
from US$0.67
|
1,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
784
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
10 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Peripheral Touch Controller (PTC) |
6 channels self-capacitance |
9 mutual-capacitance buttons supported |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 2 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | No |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Errata |
---|
ATtiny1614/1616/1617 Silicon Errata and Data Sheet Clarifications |
ATtiny1614/1616/1617 Automotive Silicon Errata and Data Sheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Mcu, 8Bit, Avr, 20Mhz, Soic-14 | Newark Electronics |
MCU, 8BIT, AVR, 20MHZ, SOIC-14 | element14 |
Microchip Microcontroller AVR 16MHz 16KB / 2KB SOIC-14 | Distrelec |
125C, Green, 20MHz, SOIC14, T&R | Microchip Technology |
IC: AVR microcontroller | Transfer Multisort Elektronik |
IC 8 BIT Microcontroller, 16KB FLASH, in a 14 pin SOIC package | Future Electronics |
8-Bit AVR Microcontroller 16Kbyte Flash 2Kbyte SRAM 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATTINY1614-SSFR?
Additional datasheets, footprints and schematics for ATTINY1614-SSFR are listed on our Part Details page. You can also find images and similar parts to ATTINY1614-SSFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY1614-SSFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY1614-SSFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY1614-SSFR fall under?
The ATTINY1614-SSFR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY1614-SSFR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY1614-SSFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY1614-SSFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY1614-SSFR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Microchip Technology have stock available or on a lead time for ATTINY1614-SSFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY1614-SSFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY1614-SSFR?
You can fill out our help required form which you can use to request a quote for ATTINY1614-SSFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.