ATTINY10-TSHR Microcontrollers - MCU by Microchip Technology

Status: Active
Series: ATtiny10
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 1 KB ISP Flash memory, 32B SRAM, four general purpose I/O lines, 16 general purpose working registers, a 16-bit timer/counter with two PWM channels, internal and external interrupts, programmable watchdog timer with internal oscillator, an internal calibrated oscillator, a 4-channel/8-bit A/D converter, and four software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
57,971
in stock
Buy Now
Logo for element14
element14
from US$0.37
60,868
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.40
9,040
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.08
4,383
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.34
4,080
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
3,880
in stock
Buy Now
Logo for Micros
Micros
from US$0.49
1,940
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 1
CPU Speed (MIPS/DMIPS) 12
Data EEPROM (bytes) 0
Capture/Compare/PWM (CCP) 1
Max 8 Bit Digital Timers 0
Number of ADCs 0
ADC Channels 4
Max ADC Resolution (bits) 8
Number of Comparators 1
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 6
Low Power No
Pins | Packaging 6 | SOT-23
Temp Range -40C to +85C
Packing Media Tape and reel (4500)

Resources



Application Notes
AN_2585 - AVR151: Setup and use of the SPI on tinyAVR and megaAVR devices
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_2563 - AVR054: Run-time calibration of the internal RC oscillator via the UART
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_2508 - AVR182: Zero Cross Detector
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_8469 - AVR1201: Using External Interrupts for tinyAVR Devices
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_8373 - AVR918: Using the Tiny Programming Interface (TPI)
AN_42038 - AVR057: Internal RC Oscillator Calibration for ATtiny4/5/9/10/20/40
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN2537 - AVR125: ADC of tinyAVR in Single Ended Mode
AN_42676 - AT13053: Differences between ATtiny4/5/9/10 and ATtiny102/104
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8014 - AVR135: Using Timer Capture to Measure PWM Duty Cycle on tinyAVR and megaAVR devices
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_2565 - AVR311: Using the TWI module as I2C slave on tinyAVR and megaAVR devices
AN2480 - AVR315: Using the TWI Module as I2C Master
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_8380 - AVR290: Avoid Clock Stretch with tinyAVR
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_1234 - AVR034: Mixing C and Assembly Code with IAR Embedded Workbench for 8-bit AVR microcontrollers
AN_2532 - AVR243: Matrix Keyboard Decoder on tinyAVR and megaAVR devices
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_8349 - AVR4013: picoPower Basics
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production

Board Design Files
ATtiny10 IBIS Model




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0163
Shipping Weight (kg) 0.003556
Lead Count 6
Package Type SOT-23
Package Width or Size 1.6x2.9x1.3mm
Soldering Composition Matte Tin

Alternative Descriptions

MCU, 8BIT, 12MHZ, SOT-23-6 | element14
MC 8bit 1,8V 1kB Flash 12MHz SOT23-6 | Schukat Electronic
Microchip AVR RISC Microcontroller 8bit 1KB SOT-23 | Distrelec
Mcu, 8Bit, 12Mhz, Sot-23-6 | Newark Electronics
1kB-FL 32B-RAM 4I/O 1.8÷5.5V 12MHz 4A/D -40÷85°C | Micros
ATtiny Series 1 KB Flash 32 B SRAM 12 MHz 8-Bit Microcontroller - SOT-23-6 | Future Electronics
MCU 8-bit ATtiny AVR RISC 1KB Flash 2.5V/3.3V/5V 6-Pin SOT-23 | Avnet America
12 MHz, SOT-23 Ind Temp,Green | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY10-TSHR?

Additional datasheets, footprints and schematics for ATTINY10-TSHR are listed on our Part Details page. You can also find images and similar parts to ATTINY10-TSHR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY10-TSHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY10-TSHR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY10-TSHR fall under?

The ATTINY10-TSHR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ATTINY10-TSHR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY10-TSHR you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY10-TSHR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATTINY10-TSHR have stock available?

Authorised distributors including element14, Farnell, Schukat Electronic, Distrelec and Chip One Stop have stock available or on a lead time for ATTINY10-TSHR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY10-TSHR often in real-time on the comparison pages.

What if I can't find stock of ATTINY10-TSHR?

You can fill out our help required form which you can use to request a quote for ATTINY10-TSHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay