Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.17
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | STK600 Starter Kit and Development System |
Kit Contents | Routing Card PCB Assembly |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Routing Card |
Features | Low Cost Solution Sit Between the Generic Socket Card and the STK600 One Pair of Electric Pads |
ATSTK600-RC19 | Microchip Technology |
Silicon Manufacturer:Microchip | Newark Electronics |
Routing Card for the 24/32 Pin AVR PWM Series SOIC Socket | Future Electronics |
Routing Card For 24/32 Pin PWM Series Avr In SOIC Socket | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
ROUTINGCARD, STK600, RCPWM-19 | Farnell |
Where can I find additional details, specifications and documents for a ATSTK600-RC19?
Additional datasheets, footprints and schematics for ATSTK600-RC19 are listed on our Part Details page. You can also find images and similar parts to ATSTK600-RC19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSTK600-RC19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSTK600-RC19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSTK600-RC19 fall under?
The ATSTK600-RC19 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATSTK600-RC19 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSTK600-RC19 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSTK600-RC19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSTK600-RC19 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for ATSTK600-RC19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSTK600-RC19 often in real-time on the comparison pages.
What if I can't find stock of ATSTK600-RC19?
You can fill out our help required form which you can use to request a quote for ATSTK600-RC19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.