Status: | Unknown |
---|---|
Series: | AVR UC3 Series |
RoHS: | Unknown |
Prices starting from US$22.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.77
|
No stock
|
Buy Now | |
Microchip Technology
from US$22.76
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$23.67
|
-
|
Buy Now | |
Future Electronics
from US$23.90
|
-
|
Buy Now | |
Avnet America
from US$22.76
|
-
|
Buy Now | |
element14
from US$23.93
|
-
|
Buy Now | |
Richardson RFPD
from US$24.79
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | STK600 Starter Kit and Development System |
Kit Contents | - |
Product Range | AVR UC3 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Routing Card |
Convert From | 20-DIP |
Features | Low Cost Solution Sit Between the Generic Socket Card and the STK600 One Pair of Electric Pads |
Routingcard (STK600-RC020T-1) for 20-pin tinyAVR | Microchip Technology |
Silicon Manufacturer:- | Newark Electronics |
Routingcard for 20 Pin tinyAVR in DIP Socket | Future Electronics |
Routing Card For 20 -Pin Tiny AVR In Dip Socket | Avnet America |
ROUTINGCARD, STK600, RC020T-1 | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSTK600-RC01?
Additional datasheets, footprints and schematics for ATSTK600-RC01 are listed on our Part Details page. You can also find images and similar parts to ATSTK600-RC01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSTK600-RC01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSTK600-RC01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSTK600-RC01 fall under?
The ATSTK600-RC01 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATSTK600-RC01 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSTK600-RC01 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSTK600-RC01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSTK600-RC01 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ATSTK600-RC01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSTK600-RC01 often in real-time on the comparison pages.
What if I can't find stock of ATSTK600-RC01?
You can fill out our help required form which you can use to request a quote for ATSTK600-RC01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.