Status: | Active |
---|---|
Series: | ATSAMW25 |
RoHS: | Compliant |
Microchip's SmartConnect SAMW25 is a low-power Wi-Fi certified module. This highly integrated module offers the ideal solution for designers seeking Wi-Fi connectivity. The SAMW25 integrates 802.11 IP stack on top of the Wi-Fi core and fully covers RF certifications.
The SAMW25 opens the door to the Internet of Things for a vast array of battery-powered devices and applications requiring the integration of WLAN connectivity without compromising on cost and power consumption. The SAMW25 module is based on Microchip's industry-leading WINC1500 Wi-Fi core combined with the latest ARM® Cortex®-M0+ based microcontroller technology. This turnkey system provides an integrated software solution with application and security protocols such as TLS and integrated network services (TCP/IP stack).
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
IEEE 802.11 b/g/n (1x1) for up to 72 Mbps |
Includes a SAMD21 ARM® Cortex®-M0+ for user application |
Integrated PA and T/R switch |
Superior sensitivity and range via advanced PHY signal processing |
Wi-Fi Direct, station mode and SoftAP support |
Supports IEEE 802.11 WEP, WPA |
On-chip memory management engine to reduce host load |
8 Mbit internal flash memory with OTA firmware upgrade |
Serial host interface: SPI |
TCP/IP protocol stack (client/server) sockets applications |
Security protocols; WPA/WPA2 Personal, TLS, and SSL |
Network services; DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, and HTTPS |
WSC (wireless simple configuration) WPS |
Operates without a host in most applications |
Compact footprint: 33.86 x 14.88 mm |
FCC and CE Certified |
RoHS compliant |
Device Description | 0 |
---|---|
Type | Wi-Fi Module |
Power Output | 17 dBm |
Interface | SPI, UART |
Pin Count | 51 |
Package | Surface Mount Module |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | True |
RF Transceiver | True |
Operating Temperature Min. | -40C |
Operating Temperature Max. | +85C |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 2.412-2.484 MHz |
Input Sensitivity | -98 |
Tx Current Consumption | 172 mA |
Rx Current Consumption | 70 mA |
Antenna | PCB |
Operating Voltage Min. | 2.7V |
Operating Voltage Max. | 3.6V |
USB Transceiver | 2 |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | True |
Max Data Rate | 0 |
Data Sheets |
---|
ATSAMW25-MR210PB Datasheet |
Legacy Collaterals |
---|
AN_42138 - AT03664: Getting Started with FreeRTOS on SAM D20/D21/R21/L21/L22 |
AN_42724 - AT17284: Proximetry Cloud Based Smart Plug User Guide |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
Low-cost Wi-Fi sniffer for Windows(R) |
JEDEC Indicator | b4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 2.857143 |
Lead Count | 51 |
Package Type | MODULE |
Package Width or Size | xxmm |
Soldering Composition | ENIG |
Telecom Circuit, 1-Func Rohs Compliant: Yes |Microchip ATSAMW25H18-MR510UB | Newark Electronics |
Where can I find additional details, specifications and documents for a ATSAMW25H18-MR510UB?
Additional datasheets, footprints and schematics for ATSAMW25H18-MR510UB are listed on our Part Details page. You can also find images and similar parts to ATSAMW25H18-MR510UB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMW25H18-MR510UB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMW25H18-MR510UB price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMW25H18-MR510UB you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMW25H18-MR510UB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMW25H18-MR510UB have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ATSAMW25H18-MR510UB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMW25H18-MR510UB often in real-time on the comparison pages.
What if I can't find stock of ATSAMW25H18-MR510UB?
You can fill out our help required form which you can use to request a quote for ATSAMW25H18-MR510UB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.