Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.06
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$61.97
|
726
in stock
|
Buy Now | |
Newark Electronics
from US$64.45
|
4
in stock
|
Buy Now | |
element14
from US$65.17
|
4
in stock
|
Buy Now | |
Farnell
from US$61.99
|
4
in stock
|
Buy Now | |
Micros
from US$64.33
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$70.93
|
1
in stock
|
Buy Now | |
Future Electronics
from US$65.07
|
-
|
Buy Now | |
Avnet America
from US$61.97
|
-
|
Buy Now | |
Richardson RFPD
from US$67.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Atmel |
Silicon Core Number | SAMD21G18A ATWINC1500 |
Application Sub Type | WiFi |
Kit Contents | Eval Board with ATSAMW25 Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 48MHz Cortex-M0+ MCU 2.4GHz IEEE 802.11 b/g/n SoC UART/SPI Interface 2.7-3.6V Supply |
SAM W25 Xplained Pro | Microchip Technology |
Eval Board, Atsamw25 Ieee 802.11B/G/N | Newark Electronics |
EVAL BOARD, ATSAMW25 IEEE 802.11B/G/N | element14 |
ATSAMW25H18-MR510PB 802.11 Wireless LAN Xplained Pro SmartConnect Evaluation Kit | Micros |
SmartConnect ATSAMW25-XPRO board | RS |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
Xplained Pro board with ATSAMW25H18-MR510PA module | Future Electronics |
ATSAMW25 IEEE 802.11 b/g/n SmartConnect Wi-Fi Module Evaluation Kit | Avnet America |
WIFI DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMW25-XPRO?
Additional datasheets, footprints and schematics for ATSAMW25-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMW25-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMW25-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMW25-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMW25-XPRO fall under?
The ATSAMW25-XPRO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ATSAMW25-XPRO when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMW25-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMW25-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMW25-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for ATSAMW25-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMW25-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMW25-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMW25-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.