ATSAMV71N21B-AABT Part Information

Details for ATSAMV71N21B-AABT by Microchip Technology

ATSAMV71N21

Part Description

The Microchip SAM V71 devices are a family of Automotive Flash microcontrollers based on the high-performance 32-bit ARM Cortex-M7 processor with a Double Precision Floating Point Unit (FPU). These devices operate at up to 300MHz and feature up to 2048 Kbytes of Flash, and up to 384 Kbytes of multi-port SRAM which is configurable Instruction and Data Tightly Couple Memories to leverage the advanced DSP capabilities of the core. The SAM V71 series includes a 10/100 Ethernet MAC w/IEEE1588, HS USB Interface with integrated PHY, dual CAN-FD, QSPI, MediaLB, CMOS Imager interface, TDM/I2S (SSC,) multiple serial interfaces as well as on-board hardware cryptography including a TRNG, AES-256, and SHA-256 engines.   Automotive Production Devices The ATSAMV71 family is AEC-Q100 Grade 2 qualified. The standard device does not go through the automotive production flow, and there are two options for ordering devices with the automotive production flow. 1) A customer specific part number will be assigned and designated with suffix to the base part number (i.e. ATSAMV71N21B-AABV02.)  A customer specific PPAP is available on request. 2) A generic suffix will be added to the base part number (i.e. ATSAMV71N21B-AABVA0.) A PPAP is unavailable for these devices. Please contact your local Microchip sales representative for additional information.

Part Downloads

distributor space

Part Features

  • Core
  • ARM ®  Cortex ® -M7 running up to 300MHz
  • 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC)
  • Single- and double-precision HW Floating Point Unit (FPU)
  • Memory Protection Unit (MPU) with 16 zones
  • DSP Instructions, Thumb ® -2 Instruction Set
  • Embedded Trace Module (ETM) with instruction trace stream, including Trace Port Interface Unit (TPIU)
  • Memories
  • 2048 Kbytes embedded Flash with unique identifier and user signature for user-defined data
  • 384 Kbytes embedded Multi-port SRAM
  • Tightly Coupled Memory (TCM) interface with four configurations (disabled, 2 x 32 Kbytes, 2 x 64 Kbytes, 2 x 128 Kbytes)
  • 16 Kbytes ROM with embedded Bootloader routines (UART0, USB) and IAP routines
  • 16-bit Static Memory Controller (SMC) with support for SRAM, PSRAM, LCD module, NOR and NAND Flash with on-the-fly scrambling
  • 16-bit SDRAM Controller (SDRAMC) interfacing up to 256 MB and with on-the-fly scrambling
  • System
  • Embedded voltage regulator for single-supply operation
  • Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for safe operation
  • Quartz or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection, 12 MHz or 16 MHz needed for USB operations. Optional low-power 32.768 kHz for RTC or device clock
  • RTC with Gregorian calendar mode, waveform generation in low-power modes
  • RTC counter calibration circuitry compensates for 32.768 kHz crystal frequency variations
  • 32-bit low-power Real-time Timer (RTT)
  • High-precision Main RC oscillator with 12 MHz default frequency for device startup. In-application trimming access for frequency adjustment. 8/12 MHz are factory-trimmed.
  • 32.768 kHz crystal oscillator or Slow RC oscillator as source of low-power mode device clock (SLCK)
  • One 500 MHz PLL for system clock, one 480 MHz PLL for USB high-speed operations
  • Temperature Sensor
  • One dual-port 24-channel central DMA Controller (XDMAC)
  • Low-Power Features
  • Low-power Sleep, Wait and Backup modes, with typical power consumption down to 1.1 μA in Backup mode with RTC, RTT and wakeup logic enabled
  • Ultra-low-power RTC and RTT
  • 1 Kbyte of backup RAM (BRAM) with dedicated regulator
  • Peripherals
  • One Ethernet MAC (GMAC) 10/100 Mbps in MII mode and RMII with dedicated DMA. IEEE1588 PTP frames and 802.3az Energy-efficiency support. Ethernet AVB support with IEEE802.1AS Timestamping and IEEE802.1Qav credit-based traffic-shaping hardware support
  • USB 2.0 Device/Mini Host High-speed (USBHS) at 480 Mbps, 4-Kbyte FIFO, up to 10 bidirectional endpoints, dedicated DMA
  • 12-bit ITU-R BT. 601/656 Image Sensor Interface (ISI)
  • Two master Controller Area Networks (MCAN) with Flexible Data Rate (CAN-FD) with SRAM-based mailboxes, time- and event-triggered transmission
  • MediaLB® device with 3-wire mode, up to 1024 x Fs speed, supporting MOST25 and MOST50 networks
  • Three USARTs. USART0/1/2 support LIN mode, ISO7816, IrDA®, RS-485, SPI, Manchester and Modem modes; USART1 supports LON mode.
  • Five 2-wire UARTs with SleepWalking™ support
  • Three Two-Wire Interfaces (TWIHS) (I2C-compatible) with SleepWalking™ support
  • Quad I/O Serial Peripheral Interface (QSPI) interfacing up to 256 MB Flash and with eXecute-In-Place and on-the-fly scrambling
  • Two Serial Peripheral Interfaces (SPI)
  • One Serial Synchronous Controller (SSC) with I2S and TDM support
  • Two Inter-IC Sound Controllers (I2SC)
  • One High-speed Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC)
  • Four Three-Channel 16-bit Timer/Counters (TC) with Capture, Waveform, Compare and PWM modes, constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor
  • Two 4-channel 16-bit PWMs with complementary outputs, Dead Time Generator and eight fault inputs per PWM for motor control, two external triggers to manage power factor correction (PFC), DC-DC and lighting control.
  • Two Analog Front-End Controllers (AFEC), each supporting up to 12 channels with differential input mode and programmable gain stage, allowing dual sample-and-hold at up to 1.7 Msps. Offset and gain error correction feature.
  • One 2-channel 12-bit 1 Msps-per-channel Digital-to-Analog Controller (DAC) with Differential and Over Sampling modes
  • One Analog Comparator Controller (ACC) with flexible input selection, selectable input hysteresis
  • Cryptography
  • True Random Number Generator (TRNG)
  • AES: 256-, 192-, 128-bit Key Algorithm, Compliant with FIPS PUB-197 Specifications
  • Integrity Check Monitor (ICM). Supports Secure Hash Algorithm SHA1, SHA224 and SHA256.
  • I/O
  • Up to 114 I/O lines with external interrupt capability (edge- or level-sensitivity), debouncing, glitch filtering and On-die Series Resistor Termination
  • Five Parallel Input/output Controllers (PIO)
  • Voltage
  • Single supply voltage from 3.0V to 3.6V
  • Automotive
  • Qualification AEC-Q100 grade 2 ([-40°C : +105°C] ambient temperature)
  • Packages
  • LQFP100, 100-lead LQFP, 14 x 14 mm, pitch 0.5 mm
  • TFBGA100, 100-ball TFBGA, 9 x 9 mm, pitch 0.8 mm      

Part Specifications

Family SAM V
Part Family SAM V71
Part Prefix SAM
Architecture 32
Core Cortex-M7
MaxSpeed (MHz) 300
CPU Type Cortex-M7
CPU Speed (MIPS/DMIPS) 600
FPU Yes
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 2048
Program Memory Size (KWords) 512
Auxiliary Flash (KB) 0.512
Secure Bootloader (CodeGuard™ Security) None
RAM (bytes) 393216
Direct Memory Access (DMA) Channels 24
SDIO/SD-CARD/eMMC 1
Temp. Range Min. -40
Temp. Range Max. 105
Operation Voltage Min.(V) 1.62
Operation Voltage Max.(V) 3.6
Max I/O Pins 75
Pin Count 100
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator 4,8,12Mhz, 32Khz
Number of Comparators 1
Comparator max speed (ns) 100
Number of ADCs 2
ADC Channels 10
Diff ADC Inputs 5
Max ADC Sampling Rate (ksps) 2000
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 1
Number of DACs 1
DAC outputs 2
Max DAC Resolution (bits) 12
Programmable Gain Amp (PGA) 1
Temp Sensor Yes
UART 8
SPI™ 4
I2C 3
I2S 1
QSPI 1
SSC 1
Max 16 Bit Digital Timers 12
Hardware RTCC Yes
Timers 14
Motor Control PWM Channels 16
Standalone Output Compare/ Standard PWM 8
Input Capture 8
Max # PWM outputs (including complementary outputs) 24
Output Compare Channels 8
Number of USB Modules 1
USB Interface High Speed
Number of CAN Modules 2
Type of CAN module CAN-FD
CAN Transmit Buffers 32
CAN Receive Buffers 64
LIN Yes
IrDA Yes
Ethernet Ethernet AVB
Number of Ethernet Ports 1
Integrated Wireless Frequency None
Wireless Technology None
Quadrature Encoder Interface (QEI) 1
Camera Interface Yes
Peripheral Pin Select (PPS)/Pin Muxing Yes
Crypto Engine Yes
JTAG Debug/Program/Boundary Scan
Debug Interface JTAG/SWD/UART/USB
MediaLB 3-wire
Temperature Range -40C to +105C

Alternative Part Descriptions

  • 300MHZ, 2MB FLASH, 384KB SRAM, LQFP100, T&R, 100 LQFP 14X14X1.4MM T/R ROHS COMPLIANT: YES | Newark Electronics
  • MCU 32-Bit SAM V71 ARM Cortex M7 RISC 2MB Flash 3.3V 100-Pin LQFP T/R | Avnet Europe

Viewing Distributors for ATSAMV71N21B-AABT

Loading...
Loading Results for ATSAMV71N21B-AABT