Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The ATSAMR34J18 is an
The highly configurable peripherals include up to 5 SERCOMs (configurable as I2C/SPI /UART/LIN interfaces) with one in the low power domain, 8 12-bit ADC channels, 2 analog comparators
Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices highly simplify the development and accelerate the time to market for
SAM R34/35 SiP devices come in six device variants with different memory/interface options. For more information on specific SAM R34/35 device variants, refer to the product variant below.
ATSAMR34J18, ATSAMR34J17, ATSAMR34J16, ATSAMR35J18, ATSAMR35J17, ATSAMR35J16
Reference links
To get started with software development, download and install Atmel Studio 7
For software examples, update to ASF 3.44 and above in Atmel Studio
To access Chip-down design package, refer to the documents section on this page
Type | LoRa SiP |
---|---|
Power Output (dBm) | 20.00 |
Interface | USB |
Pin Count | 64 |
Packages | TFBGA |
IO Pins | 27 |
RF Transceiver | True |
RF Transmitter | True |
RF Receiver | True |
Operating Temperature | -40 to 85C |
Frequency Range | 862 to 1020 MHz |
Sleep | 790 nA |
Temperature Range | -40C to +85C |
Mcu With Lora Tranceiver With Usb And 256Kb Flash 64 Tfbga 6X6X1.20 T/R Rohs Compliant: Yes |Microchip ATSAMR34J18BT-I/7JX | Newark Electronics |
LORA | Richardson RFPD |
MCU 32-Bit SAMR34 ARM Cortex M0 RISC 256KB Flash 1.8V to 3.6V 64-Pin TFBGA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATSAMR34J18BT-I/7JX?
Additional datasheets, footprints and schematics for ATSAMR34J18BT-I/7JX are listed on our Part Details page. You can also find images and similar parts to ATSAMR34J18BT-I/7JX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR34J18BT-I/7JX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR34J18BT-I/7JX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR34J18BT-I/7JX fall under?
The ATSAMR34J18BT-I/7JX is listed under ATSAMR34J18.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR34J18BT-I/7JX when available in the ATSAMR34J18 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR34J18BT-I/7JX you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR34J18BT-I/7JX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR34J18BT-I/7JX have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Richardson RFPD, EBV Elektronik and Avnet Silica have stock available or on a lead time for ATSAMR34J18BT-I/7JX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR34J18BT-I/7JX often in real-time on the comparison pages.
What if I can't find stock of ATSAMR34J18BT-I/7JX?
You can fill out our help required form which you can use to request a quote for ATSAMR34J18BT-I/7JX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.