Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The ATSAMR34J17 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 128 KB of Flash and 24 KB of SRAM (8KB battery backed) in a compact 6 x 6 mm BGA package. With ultra-low power sleep currents as low as 790nA, the ATSAMR34J17 devices are ideal for battery powered remote sensor applications.
The highly configurable peripherals include up to 5 SERCOMs (configurable as I2C/SPI /UART/LIN interfaces) with one in the low power domain, 8 12-bit ADC channels, 2 analog comparators and custom configurable logic modules. The transceiver supports
Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices highly simplify the development and accelerate the time to market for
Type | LoRa SiP |
---|---|
Power Output (dBm) | 20.00 |
Interface | USB |
Pin Count | 64 |
Packages | TFBGA |
IO Pins | 27 |
RF Transceiver | True |
RF Transmitter | True |
RF Receiver | True |
Operating Temperature | -40 to 85C |
Frequency Range | 862 to 1020 MHz |
Sleep | 790 nA |
Temperature Range | -40C to +85C |
Mcu With Lora Tranceiver With Usb And 128Kb Flash 64 Tfbga 6X6X1.20 T/R Rohs Compliant: Yes |Microchip ATSAMR34J17BT-I/7JX | Newark Electronics |
LORA | Richardson RFPD |
SOC 32Bit ARM Cortex M0 RISC 48MHz Single Core 128KB 64-Pin TFBGA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ATSAMR34J17BT-I/7JX?
Additional datasheets, footprints and schematics for ATSAMR34J17BT-I/7JX are listed on our Part Details page. You can also find images and similar parts to ATSAMR34J17BT-I/7JX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR34J17BT-I/7JX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR34J17BT-I/7JX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR34J17BT-I/7JX fall under?
The ATSAMR34J17BT-I/7JX is listed under ATSAMR34J17.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR34J17BT-I/7JX when available in the ATSAMR34J17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR34J17BT-I/7JX you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR34J17BT-I/7JX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR34J17BT-I/7JX have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, Richardson RFPD and Avnet Silica have stock available or on a lead time for ATSAMR34J17BT-I/7JX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR34J17BT-I/7JX often in real-time on the comparison pages.
What if I can't find stock of ATSAMR34J17BT-I/7JX?
You can fill out our help required form which you can use to request a quote for ATSAMR34J17BT-I/7JX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.