Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Each ATSAMR30 device is an ultra low-power microcontroller equipped with an IEEE® 802.15.4 compliant radio for the sub-1GHz frequency bands 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America). It uses the 32-bit ARM® Cortex®-M0+ processor and offers 256KB of Flash and 40KB of SRAM (8KB battery backed) in as small as a 5mm QFN32 package. Advanced power management technologies, such as power domain gating, SleepWalking, and ultra low-power peripherals allow for very low power performance and long battery life sensor applications. The ATSAMR30 typically draws less than 500nA at 1.8v battery supply with wake on GPIO, Serial Communication or Real Time Counter.
The highly configurable peripherals includes up to 5 I2C/SPI /UART interfaces with one in the low power domain, 8 12-bit ADC channels, 48 capacitive touch channels with proximity sensing. The sub-GHz Radio supports BPSK and O-QPSK modulation and delivers up to 11dBm TX power with an RX sensitivity of -110dBm.
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.49
|
3,907
in stock
|
Buy Now | |
Newark Electronics
from US$5.78
|
3,907
in stock
|
Buy Now | |
element14
from US$5.80
|
3,907
in stock
|
Buy Now | |
Microchip Technology
from US$4.65
|
2,913
in stock
|
Buy Now | |
Avnet America
from US$6.42
|
-
|
Buy Now | |
Richardson RFPD
from US$4.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Type | 802.15.4 SiP |
---|---|
Power Output (dBm) | 8.00 |
Pin Count | 48 |
Packages | QFN |
RF Transceiver | True |
RF Transmitter | True |
RF Receiver | True |
Operating Temperature | -40C to +85C |
MiWI Stack | Yes |
Frequency Range | 769-935 MHz |
Input Sensitivity (dBm) | -108.00 |
Temperature Range | -40C to +85C |
Mcu, 32Bit, Arm Cortex-M0+, 48Mhz, Qfn | Newark Electronics |
MCU, 32BIT, ARM CORTEX-M0+, 48MHZ, QFN | element14 |
Ultra Low-Power 32-Bit ARM-Based Microcontroller 256 Kbyte Flash 32 Kbyte SRAM 42-Pin VQFN T/R | Avnet America |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMR30G18A-MUT?
Additional datasheets, footprints and schematics for ATSAMR30G18A-MUT are listed on our Part Details page. You can also find images and similar parts to ATSAMR30G18A-MUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR30G18A-MUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR30G18A-MUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR30G18A-MUT fall under?
The ATSAMR30G18A-MUT is listed under ATSAMR30G18A.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR30G18A-MUT when available in the ATSAMR30G18A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR30G18A-MUT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR30G18A-MUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR30G18A-MUT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Avnet America have stock available or on a lead time for ATSAMR30G18A-MUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR30G18A-MUT often in real-time on the comparison pages.
What if I can't find stock of ATSAMR30G18A-MUT?
You can fill out our help required form which you can use to request a quote for ATSAMR30G18A-MUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.