Status: | Active |
---|---|
Series: | ATSAMR21G18A |
RoHS: | Compliant |
An IEEE 802.15.4 compliant single chip combines an ARM® Cortex®-M0+ based 32-bit microcontroller and best-in-class 2.4GHz RF transceiver. It offers an excellent RF performance, with a link budget of 103dBm while consuming 50% less active current than existing offerings. The device features IEEE 802.15.4 MAC hardware accelerators and automatic transmission modes, wake-on-radio, offers twelve-channel direct memory access (DMA) controller, up to four configurable SERCOM modules for I2C, SPI and USART and a 128-bit AES crypto engine. The device features further blocks like a Peripheral Touch Controller (PTC), Full-Speed USB Device and embedded Host and hardware components to support RF distance measurements. To complement that set the SAM R21 also supports external power amplifiers and antenna diversity.
The ATSAMR21G18A is available in a regulatory-certified module, ATSAMR21G18. The ATSAMR21G18 is a full-featured module with multiple I/O and dual u.FL connectors for external antennas. Visit the module product page for more information.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Type | 802.15.4 |
---|---|
Power Output | 4 |
Pin Count | 48 |
Max Speed (MIPS) | 0 |
IO Pins | 28 |
RF Module | False |
RF Transceiver | False |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 125 |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 2 |
RF Power | 0 |
Frequency Range | 2.4 GHz |
Input Sensitivity (mVpp) | -99 |
Input Sensitivity | -99 |
Antenna | U.FL |
Antenna Diversity | Yes |
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 |
Flash (KB) | 256 |
CPU | Cortex-M0+ |
ADC Channels | 8 |
ADC Resolution | 12 |
Analog Comparators | 1 |
Crypto Engine | AES |
Max Operating Freq. | 48 |
External PA Control | Yes |
Receive Current Consumption | 11 |
Transmit Current Consumption | 13 |
Link Budget | 103 |
Cloud Partner | True |
Max Data Rate | 0 |
Pins | Packaging | 48 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tray (416) |
Data Sheets |
---|
ATSAMR21 Data Sheet |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1206 |
Shipping Weight (kg) | 0.752404 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 7x7x1mm |
Soldering Composition | Matte Tin |
Samr21 48Pin 256K 125C 48 Vqfn 7X7X1Mm Tray Rohs Compliant: Yes |Microchip ATSAMR21G18A-MF | Newark Electronics |
MCU 32-Bit SAMR21 ARM Cortex M0+ RISC 256KB Flash 2.5V/3.3V 48-Pin QFN EP Tray | Avnet America |
SAMR21 48pin 256K 125C | Microchip Technology |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMR21G18A-MF?
Additional datasheets, footprints and schematics for ATSAMR21G18A-MF are listed on our Part Details page. You can also find images and similar parts to ATSAMR21G18A-MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR21G18A-MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR21G18A-MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR21G18A-MF you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR21G18A-MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMR21G18A-MF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Richardson RFPD and EBV Elektronik have stock available or on a lead time for ATSAMR21G18A-MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR21G18A-MF often in real-time on the comparison pages.
What if I can't find stock of ATSAMR21G18A-MF?
You can fill out our help required form which you can use to request a quote for ATSAMR21G18A-MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.